The TAS2563YBGR is a state-of-the-art digital input Class-D audio amplifier designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This compact yet powerful audio solution is perfect for a wide range of applications, from mobile devices to portable speakers and beyond.
Key Features
- High-Performance Audio: The TAS2563YBGR delivers outstanding sound quality with a high level of audio fidelity, ensuring a rich and immersive listening experience.
- Efficiency: As a Class-D amplifier, it operates with high efficiency, which translates into better battery life for portable applications and reduced heat generation.
- IV Sense: Integrated speaker voltage and current sensing capabilities enable advanced speaker protection features and real-time monitoring, which can be crucial for maintaining the longevity of the speaker.
- Configurability: The device can be configured via I2C, which allows for fine-tuning of audio parameters and functionalities to match specific application requirements.
- Power Management: Sophisticated power management circuits help to minimize power consumption during various operating states, contributing to the overall efficiency of the system.
Applications
The TAS2563YBGR is versatile and can be used in a variety of applications, including but not limited to:
- Smartphones and tablets
- Bluetooth speakers
- Portable gaming devices
- Home audio systems
- Active speaker systems
Technical Specifications
With a compact footprint, the TAS2563YBGR offers impressive technical specifications that make it a top choice for audio amplification needs:
- Output Power: Up to 5.7W (at 4.2V)
- Signal-to-Noise Ratio (SNR): 100 dB
- Total Harmonic Distortion (THD): < 0.03%
- Programmable DSP: Supports advanced audio processing
- Package: 30-ball, ultra-small 3.00 mm x 3.00 mm BGA (YBG)
For designers and engineers looking for a robust, high-quality audio amplifier, the TAS2563YBGR from Texas Instruments offers a compelling blend of performance, efficiency, and versatility, making it an excellent choice for next-generation audio applications.