EN
  • EN
  • DE

APA075-FG144I

Part No APA075-FG144I
Manufacturer Microchip Technology
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 100 I/O 144FBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 13 Weeks
Features series Field Programmable Gate Array (FPGA) IC 100 27648 144-LBGA
Manufacturer Microchip Technology
Series ProASICPLUS
Package Tray
Number of I/O 100
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 144-LBGA
Case / Package 144-FPBGA (13x13)
Family Name APA075
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Quantity per package 160
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 861514-APA075-FG144I
Ultra Librarian 3D Model Ultra Librarian APA075-FG144I CAD Model

Description

Microchip Technology's APA075-FG144I: A Robust FPGA Solution

The APA075-FG144I is a high-performance field-programmable gate array (FPGA) developed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This product is part of the ProASIC3 series, which is renowned for delivering cost-effective, low-power programmable logic solutions. The APA075-FG144I is designed to meet the needs of a wide range of applications, from consumer electronics to industrial automation systems.

With its 75,000 system gates, the APA075-FG144I provides a versatile platform for designers looking to integrate a variety of digital and mixed-signal components into a single device. This FPGA comes in a compact 144-pin TQFP (Thin Quad Flat Pack) package, making it suitable for space-constrained applications while still offering ample I/O capabilities and flexibility.

One of the standout features of the APA075-FG144I is its in-system programmability, which allows for on-the-fly updates and modifications without the need for external programming devices. This capability is essential for applications that require frequent updates or those that operate in remote or inaccessible locations.

The device operates at an industrial temperature range of -40°C to +85°C, ensuring reliable performance under harsh environmental conditions. This makes the APA075-FG144I an ideal choice for outdoor applications, military, and aerospace projects, where temperature fluctuations are common.

Additionally, the APA075-FG144I is equipped with advanced security features, including a unique in-built anti-tamper protection mechanism. This feature helps to safeguard intellectual property and sensitive data from unauthorized access or duplication, a critical consideration for applications in defense and secure communications.

For developers looking to accelerate their time-to-market, Microchip Technology provides comprehensive support and resources for the APA075-FG144I. This includes development tools, reference designs, and a robust technical support network, all aimed at simplifying the design process and reducing development overhead.

In summary, the APA075-FG144I from Microchip Technology is a powerful and reliable FPGA solution that offers the perfect balance of performance, flexibility, and security. Its robust feature set and support infrastructure make it an excellent choice for designers and engineers looking to create sophisticated and secure electronic systems.

You May Also Be Interested in

Intel
IC FPGA 260 I/O 572FBGA
Lowest to $873.1344
Lattice Semiconductor Corporation
IC FPGA 203 I/O 381CABGA
Lowest to $71.6418
Altera
IC FPGA 492 I/O 1152FBGA
Need more? Email Us
Intel
IC FPGA 106 I/O 164MBGA
Lowest to $76.4180
Lattice Semiconductor Corporation
FPGA, 400 CLBS, 19200 GATES
Need more? Email Us
Amd
IC FPGA ARTIXUP LP 484BGA
Lowest to $173.1344
Microchip Technology
IC FPGA 170 I/O 325FPGA
Need more? Email Us
Intel
IC FPGA 528 I/O 780FBGA
Lowest to $173.1344
Intel
IC FPGA 343 I/O 484FBGA
Lowest to $228.5374

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $166.2934 $166.2934
2+ $160.7506 $321.5012
3+ $144.1209 $432.3627
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,300 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess