EN
  • EN
  • DE

MCIMX6G2DVK05AA

Part No MCIMX6G2DVK05AA
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC MPU I.MC6UL 528MHZ 272BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features ARM® Cortex®-A7 Microprocessor IC series 1 Core, 32-Bit 528MHz 272-MAPBGA (9x9)
Manufacturer NXP
Series i.MX6UL
Package Tray
Part Status Obsolete
Core Processor ARM® Cortex®-A7
Speed 528MHz
Operating Temperature Range 0°C ~ 95°C (TJ)
Package 272-LFBGA
Case / Package 272-MAPBGA (9x9)
Family Name MCIMX6
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Quantity per package 260
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 884010-MCIMX6G2DVK05AA
Ultra Librarian 3D Model Ultra Librarian MCIMX6G2DVK05AA CAD Model

Description

Product Overview: MCIMX6G2DVK05AA

The MCIMX6G2DVK05AA is a high-performance, energy-efficient processor from NXP's i.MX 6 series. Designed to deliver a balanced blend of processing power and optimized multimedia capabilities, this processor is an ideal choice for a broad range of applications, including industrial, automotive, and consumer electronics.

Key Features

  • Core: The processor is built on an ARM® Cortex®-A9 core, which operates at speeds up to 1 GHz, providing a robust platform for multitasking and computational tasks.
  • Graphics: It comes equipped with an integrated 2D and 3D graphics processing unit (GPU), supporting OpenGL® ES 2.0 and 3.0, OpenVG™ 1.1, and OpenCL™ 1.2 EP. This makes it suitable for graphics-intensive applications such as gaming and digital signage.
  • Video Processing: The MCIMX6G2DVK05AA features a multi-format video codec that supports 1080p video decoding and encoding, catering to applications that require high-definition video playback and streaming.
  • Memory Interface: The device supports various memory interfaces, including DDR3, DDR3L, LPDDR2, and LPDDR3, allowing for flexible design choices based on the memory requirements of the application.
  • Connectivity: With a range of connectivity options such as high-speed USB 2.0, I2C, SPI, and UART, this processor can easily integrate into a vast ecosystem of peripherals and IoT devices.
  • Package: The MCIMX6G2DVK05AA is offered in a 14 x 14 mm 289-ball MAPBGA package, which is designed for space-constrained applications.

Applications

The processor's versatile feature set makes it suitable for a variety of applications, such as:

  • Advanced industrial control and automation systems
  • In-vehicle infotainment and dashboard systems for automotive
  • Interactive point-of-sale kiosks
  • High-performance portable medical devices
  • Smart home devices and home automation hubs

The MCIMX6G2DVK05AA processor from NXP is a testament to the company's commitment to providing scalable and flexible solutions that meet the evolving needs of the technology landscape.

You May Also Be Interested in

NXP / Nexperia
I.MX 6 SERIES 32-BIT MPU, ARM CO / Microprocessor IC *
Need more? Email Us
NXP / Nexperia
I.MX 8QUADXPLUS 21X21 / Microprocessor IC -
Lowest to $135.3384
Freescale Semiconductor - NXP
IC MPU I.MX6SX 800MHZ 529MAPBGA / ARM® Cortex®-A9, ARM® Cortex®-M4 Microprocessor IC i.MX6SX 2 Core, 32-Bit 200MHz, 800MHz 529-MAPBGA (19x19)
Lowest to $81.3785
NXP / Nexperia
IC MPU I.MX6Y 528MHZ 289MAPBGA / ARM® Cortex®-A7 Microprocessor IC i.MX6Y 1 Core, 32-Bit 528MHz 289-MAPBGA (14x14)
Lowest to $7.9566
Renesas Electronics America
IC MPU RZ/A1M 400MHZ 256LQFP / ARM® Cortex®-A9 Microprocessor IC RZ/A1M 1 Core, 32-Bit 400MHz 256-LQFP (28x28)
Lowest to $42.2955
Freescale Semiconductor - NXP
ARM 9 RISC MICROPROCESSOR 32 BI / Microprocessor IC *
Need more? Email Us
Advanced Micro Devices
Need more? Email Us
Texas Instruments
IC MPU SITARA 1.5GHZ 760FCBGA / ARM® Cortex®-A15 Microprocessor IC Sitara™ 2 Core, 32-Bit 1.5GHz 760-FCBGA (23x23)
Lowest to $110.9851
Renesas Electronics America
8-BIT MICROPROCESSOR / Microprocessor IC *
Lowest to $110.9931

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $17.2049 $68.8196
9+ $14.1176 $127.0584
13+ $13.6764 $177.7932
18+ $13.2351 $238.2318
23+ $12.7939 $294.2597
31+ $11.4703 $355.5793
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 318 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess