EN
  • EN
  • DE

PS2561L-1W-E3

Part No PS2561L-1W-E3
Manufacturer NEC
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer NEC
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 834188-PS2561L-1W-E3
Ultra Librarian 3D Model Ultra Librarian PS2561L-1W-E3 CAD Model

Description

The PS2561L-1W-E3 is a single-channel photocoupler manufactured by NEC (now Renesas Electronics), designed for applications requiring galvanic isolation between input and output circuits. This device integrates an infrared LED and a phototransistor into a single package, facilitating efficient signal transfer while maintaining high voltage isolation. It's commonly used in industrial control systems, power supplies, and various other applications where electrical isolation is critical.

Applications

  • Programmable Logic Controllers (PLCs): Used to isolate input and output modules, enhancing safety and preventing ground loops.
  • Switching Power Supplies: Provides isolation in feedback control circuits, ensuring stable and safe operation.
  • Inverter Circuits: Offers galvanic isolation between control circuits and power stages.
  • Industrial Control Systems: Used for isolating control signals in equipment like motor drives and process controllers.
  • Measuring Instruments: Enhances the safety of measuring equipment by isolating sensitive circuits from high-voltage sections.

Features

  • High Isolation Voltage: Provides a high level of electrical isolation between the input and output.
  • Single Channel: Contains one independent isolation channel.
  • Current Transfer Ratio (CTR): Specified CTR range ensures reliable signal transfer.
  • Surface Mount Package: Suitable for automated assembly and compact designs.
  • RoHS Compliant: Complies with Restriction of Hazardous Substances directives for environmental safety.

Benefits

  • Enhanced Safety: Prevents electrical shock and damage by isolating high-voltage circuits.
  • Noise Reduction: Minimizes interference and ground loops in sensitive electronic systems.
  • Improved Reliability: Stable performance over a wide temperature range ensures consistent operation.
  • Simplified Design: Reduces component count and simplifies board layout.
  • Cost-Effective: Provides a cost-efficient solution for galvanic isolation needs.

Additional Details

The PS2561L-1W-E3 typically comes in a surface-mount package, designed for ease of integration into automated manufacturing processes. The "1W" likely indicates a specific CTR binning or other performance characteristic and the "E3" likely denotes a specific tape and reel packaging. This device operates by emitting infrared light from the LED, which is then detected by the phototransistor, causing it to conduct. Key electrical characteristics include forward voltage, forward current, collector-emitter voltage, and isolation voltage. To ensure optimal performance, external components such as current-limiting resistors for the LED and pull-up resistors for the phototransistor are required. Careful consideration of these components is crucial for proper operation and to maintain the specified performance parameters.

You May Also Be Interested in

Brady Corporation
LABEL, 1.181 IN DIA
Need more? Email Us
Century Spring Corp
LL O= 0.625 , W= 0.091 , L= 20
Need more? Email Us
Panduit Corp
ST PIPE MRKR, KEROSENE, YL, C,EA
Need more? Email Us
Panduit Corp
LABEL 8"X1.5" BLACK/YELLOW
Need more? Email Us
Essentra Components
FAN FRAME FILTER ALUM/STN 60MM
Need more? Email Us
Omron
SHARP CUT FILTER M27
Lowest to $299.1188
Banner Engineering Corporation
WLB92 WORK LIGHT BAR; 0-10 V DC
Need more? Email Us
Desco
STAT SLD BAG PCL100 CLEAN 100/PK
Need more? Email Us
TE Connectivity
TOGGLE FULL BOOT BLACK
Lowest to $0.0542

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess