EN
  • EN
  • DE

SNJ54HC125FK

Part No SNJ54HC125FK
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description 54HC125 QUADRUPLE BUS BUFFER GAT / Element Bit per Element Output
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Base Product Number 54HC125
Standard Package 1 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 336237-SNJ54HC125FK
Ultra Librarian 3D Model Ultra Librarian SNJ54HC125FK CAD Model

Description

The SNJ54HC125FK is a high-performance, quadruple bus buffer gate featuring 3-state outputs designed by Texas Instruments. This integrated circuit is part of the HC (High-Speed CMOS) family, which is known for combining the high noise immunity of CMOS technology with the speed typically found in LSTTL (Low-Power Schottky TTL) devices.

Key Features

  • Logic Type: Quadruple Bus Buffer Gate with 3-State Outputs
  • Supply Voltage: Operates from 2V to 6V, making it suitable for a variety of applications and compatible with TTL logic levels.
  • Output Drive Capability: Capable of driving 15 LSTTL loads, providing high drive current without compromising speed.
  • 3-State Outputs: The outputs can be put in a high impedance state, allowing for use in bus-oriented systems.
  • Package: The device is available in a military-grade flat package, ensuring robust performance in demanding environments.

Applications

The SNJ54HC125FK is ideally suited for interfacing with high-capacitance loads or multiple inputs, such as bus-oriented systems. Its versatility makes it a common choice for a wide range of applications, including:

  • Buffer/Line Drivers
  • Input/Output Port for Microprocessors
  • Control Systems
  • Memory Address Drivers
  • Data Transmission Systems

Quality and Reliability

Texas Instruments is committed to high standards of quality and reliability, and the SNJ54HC125FK is no exception. This device is designed to meet the stringent requirements of the military and aerospace industries, ensuring operation in extreme conditions and providing a reliable solution for critical applications.

Environmental and Regulatory Compliance

The SNJ54HC125FK is designed to comply with a wide range of environmental and regulatory standards, ensuring that it can be used in various markets and applications worldwide. Users should consult the latest data sheets and product specifications to ensure compliance with specific guidelines and regulations.

You May Also Be Interested in

Texas Instruments
High Speed CMOS Logic Hex Buffer/Line Driver, Three-State Non-Inverting and Inverting
Lowest to $1.8298
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730
Texas Instruments
SINGLE SCHMITT TRIGGER BUFFER
Lowest to $0.1180
Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196
Pericom
Need more? Email Us
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Lowest to $15.5740
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Need more? Email Us
Diodes Incorporated
IC TRANSCEIVER 8BIT N-INV 20QSOP
Need more? Email Us
Texas Instruments
DUAL BUFFER GATE
Lowest to $1.4553

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $42.3360 $84.6720
3+ $34.7373 $104.2119
5+ $33.6517 $168.2585
7+ $32.5662 $227.9634
8+ $31.4807 $251.8456
11+ $28.2240 $310.4640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,600 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess