EN
  • EN
  • DE

SMBZ1483LT1G

Part No SMBZ1483LT1G
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description SMBZ1483 - Zener Regulating Diod / Zener Diode
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Mfr ON Semiconductor
Package Bulk
Product Status Active
Standard Package 6,000 pcs
Win Source Part Number 1134196-SMBZ1483LT1G
Ultra Librarian 3D Model Ultra Librarian SMBZ1483LT1G CAD Model

Description

ON Semiconductor SMBZ1483LT1G Product Overview

The SMBZ1483LT1G is a high-performance Zener voltage regulator diode designed by ON Semiconductor for a wide range of applications. This device is engineered to provide a precise voltage regulation solution with a nominal Zener voltage of 18V. It comes in a compact SMB surface-mount package, which allows for efficient space utilization in circuit board design.

Key Features

  • Zener Voltage: The SMBZ1483LT1G offers a Zener voltage of 18V, making it suitable for voltage regulation in a variety of electronic circuits.
  • Power Dissipation: With a power dissipation of 500 mW, this Zener diode can withstand moderate levels of power while maintaining its voltage regulation capabilities.
  • Package: It is available in a small SMB package, providing a compact, surface-mount solution that is ideal for space-constrained applications.
  • High Reliability: ON Semiconductor's commitment to quality ensures that the SMBZ1483LT1G is a reliable component for long-term use in critical applications.
  • RoHS Compliant: The device is RoHS compliant, meaning it meets the restrictions for the use of certain hazardous substances in electrical and electronic equipment.

Applications

The SMBZ1483LT1G is versatile and can be used in various electronic devices and systems. Its primary function is to stabilize and regulate voltage, making it an essential component in:

  • Power supply circuits
  • Consumer electronics
  • Telecommunication systems
  • Computer hardware
  • Medical devices
  • Automotive electronics

ON Semiconductor's SMBZ1483LT1G Zener diode is a reliable choice for designers and engineers looking for a voltage regulation solution that combines performance with compact packaging. Whether for industrial, commercial, or consumer applications, this Zener diode offers a balance of efficiency and durability.

You May Also Be Interested in

Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.5821
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.3493
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $1.3098
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
Comchip Technology
DIODE ZENER 6V 5W DO214AA
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 2.7V 300MW SOD523
Lowest to $0.7277
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess