SNJ54ABT244J Octal Buffer/Line Driver from Texas Instruments
The SNJ54ABT244J is a high-performance, octal buffer and line driver designed to provide bidirectional drive current for bus-oriented microprocessor and digital communication systems. Manufactured by Texas Instruments, this integrated circuit is part of their ABT (Advanced BiCMOS Technology) family, which is renowned for combining the low power dissipation of CMOS with the speed and drive capabilities of bipolar transistors.
Key Features
- Logic Family: ABT
- Output Type: 3-State
- Number of Channels: 8
- Data Flow Direction: Bi-Directional
- Supply Voltage: 4.5V to 5.5V
- Operating Temperature Range: -55°C to 125°C
- Package / Case: CDIP (Ceramic Dual In-line Package)
The SNJ54ABT244J is specifically designed to improve the performance and density of three-state memory address drivers, clock drivers, and bus-oriented receivers and transmitters. With its balanced propagation delays and output transition times, the SNJ54ABT244J is a reliable choice for critical timing applications.
Performance Benefits
The device offers a wide range of performance benefits that make it suitable for a variety of high-speed digital applications:
- Improved output edge rate control, which minimizes signal overshoot and undershoot.
- High drive capability, with 24 mA outputs (typical), allowing for the driving of heavy loads without additional buffering.
- Reduced power-up/power-down glitching, which enhances performance in systems that require low glitching.
- Nondestructive hot insertion capability, which allows for ease of system maintenance and upgrades without the need to power down the system.
Furthermore, the SNJ54ABT244J is characterized for operation over the full military temperature range of -55°C to 125°C, ensuring reliability in harsh environments. Its ceramic package provides enhanced durability and optimal thermal performance, making it an ideal choice for military and aerospace applications.
With its robust design and advanced technology, the SNJ54ABT244J from Texas Instruments is an essential component for designers looking to optimize their high-speed digital systems while maintaining strict power and space constraints.