Product Overview: SN75LVDS86ADGGG4
The SN75LVDS86ADGGG4 is a high-performance, FlatLink™ receiver integrated circuit designed by Texas Instruments. This advanced chip is part of the LVDS (Low-Voltage Differential Signaling) family, which is known for its ability to support high-speed data transmission with low power consumption and reduced electromagnetic interference.
Key Features
- Interface: The device is equipped with a 28-bit channel link, designed for 56 MHz high-speed data transmission, making it ideal for applications that require rapid data transfer, such as high-resolution video displays and graphic-intensive tasks.
- Compatibility: Compatible with TIA/EIA-644 LVDS Standard, the SN75LVDS86ADGGG4 ensures reliable performance and interoperability with other LVDS-compliant devices.
- Power Efficiency: With its low-voltage signaling, the product offers a power-efficient solution that minimizes power dissipation, crucial for portable and battery-operated devices.
- Reduced EMI: The differential signaling technology helps in minimizing electromagnetic interference, which is critical in maintaining signal integrity in noise-sensitive applications.
- Packaging: It comes in a VQFN-48 (GGG) package, which is compact and suitable for space-constrained applications.
Applications
The SN75LVDS86ADGGG4 is ideal for a variety of applications that demand high-speed data transmission and robust performance, including:
- Flat-panel display interfaces
- Digital copiers and scanners
- Graphic cards and video processors
- Telecommunication infrastructure
- Computer peripherals and networking equipment
Technical Specifications
The device operates over a wide temperature range and has several technical specifications that make it a versatile choice for many high-speed data applications:
- Supply Voltage: 3.3V ±0.3V
- Operating Temperature Range: -40°C to +85°C
- Data Rate: Up to 1.904 Gbps throughput
- Package Type: VQFN-48
Whether you're designing a high-end video system or looking for a reliable data transmission solution, the SN75LVDS86ADGGG4 from Texas Instruments offers the performance and features necessary to meet the demands of today's advanced digital applications.