Product Overview: SN75LVDS85DGG
The SN75LVDS85DGG is a high-performance, low-voltage differential signaling (LVDS) serializer manufactured by Texas Instruments. This integrated circuit is designed to facilitate point-to-point baseband data transmission over controlled impedance media of approximately 100 Ω. The transmission media can be printed circuit board traces, backplanes, or cables. The high data rate, reduced electromagnetic interference (EMI), and low power consumption make it an ideal choice for a wide range of applications in computing, telecommunications, networking, and industrial markets.
Key Features
- High-Speed Data Transmission: The SN75LVDS85DGG supports a significant data rate of up to 655 Mbps, making it suitable for high-speed data transfer requirements.
- Low-Voltage Differential Signaling: LVDS technology ensures low power dissipation and minimizes EMI, which is critical for maintaining signal integrity in noise-sensitive applications.
- Robust Construction: Encased in a slim 48-pin TSSOP (Thin Shrink Small Outline Package), the SN75LVDS85DGG offers a compact footprint while still providing robust connectivity for reliable data transmission.
- Wide Operating Temperature Range: The device is designed to operate over an industrial temperature range of -40°C to 85°C, ensuring reliable performance in a variety of harsh environments.
Applications
The SN75LVDS85DGG is versatile and can be used in multiple applications, including:
- High-speed data communications for computer peripherals and network switches.
- Backplane data transmission in servers and storage systems.
- Industrial control systems requiring high data integrity and reliability.
- Telecommunications infrastructure, including signal processing and data acquisition.
Technical Specifications
The SN75LVDS85DGG's technical specifications highlight its capabilities:
- Supply Voltage: 3.3 V ±0.3 V
- Signaling Rate: Up to 655 Mbps
- Number of Drivers/Receivers: 0/21 (21 receivers)
- Package: 48-Pin TSSOP
- Operating Temperature: -40°C to 85°C
With a commitment to quality and performance, Texas Instruments' SN75LVDS85DGG serializer stands out as a reliable choice for high-speed data transmission solutions.