EN
  • EN
  • DE

BQ25892EVM-664

Part No BQ25892EVM-664
Manufacturer Texas Instruments
Catalog Evaluation and Demonstration Boards and Kits
Description EVAL MOD BQ25892 COMPLETE CHARGR / BQ25892 Battery Charger Power Management Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr Texas Instruments
Package Box
Type Power Management
Function Battery Charger
Utilized IC / Part BQ25892
Supplied Contents Board(s)
Secondary Attributes On-Board LEDs
Base Product Number BQ25892
RoHS Status Not applicable
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Other Names 296-42202
Standard Package 1
Win Source Part Number 1049567-BQ25892EVM-664
Ultra Librarian 3D Model Ultra Librarian BQ25892EVM-664 CAD Model

Description

Product Overview: BQ25892EVM-664 Evaluation Module

The BQ25892EVM-664 from Texas Instruments is a state-of-the-art evaluation module designed for the comprehensive assessment of the BQ25892 battery charger IC. This highly integrated switch-mode battery charge management and system power path management device is ideal for space-limited, portable applications with high capacity batteries.

Key Features

  • High-Efficiency Charging: The BQ25892EVM-664 provides a high-efficiency solution for charging single-cell Li-Ion batteries, boasting a wide range of input voltages and an I2C interface for optimal charging control.
  • Advanced Power Management: With its integrated power path management, the EVM ensures that the system remains operational even when the battery is depleted or absent.
  • Flexible Input Source Compatibility: The module supports a variety of input sources, including USB and adapters, with input voltage regulation to manage power from weak sources effectively.
  • Intelligent Charging Features: It includes features such as input current optimizer (ICO), battery voltage and current regulation, thermal regulation, and safety timers for a safe and efficient charging process.

Technical Specifications

The BQ25892EVM-664 offers a programmable charging current up to 5A and a programmable input current limit up to 3.25A, making it versatile for a range of high-capacity batteries. The module also features a wide input voltage range from 3.9V to 14V, providing flexibility for different power sources.

Applications

Suitable for a variety of applications, the BQ25892EVM-664 is perfect for portable devices such as smartphones, tablets, digital cameras, and other USB-powered electronics that require efficient and controlled charging.

Design and Development Support

Designed for easy integration and testing, the BQ25892EVM-664 comes with a user-friendly GUI that allows engineers to fine-tune parameters and monitor the performance of the battery charging process. Texas Instruments also provides comprehensive technical documentation, application notes, and support to facilitate the development process.

With its robust design and advanced features, the BQ25892EVM-664 Evaluation Module is an essential tool for engineers looking to optimize their battery charging solutions with Texas Instruments' BQ25892 technology.

You May Also Be Interested in

Renesas Electronics America
EVAL BOARD FOR NEURON 3150
Need more? Email Us
Analog Devices Inc.
EVAL BD FOR AD7790 AD8476 AD8495
Need more? Email Us
TDK InvenSense
EVAL BOARD FOR ICS-52000
Need more? Email Us
Wurth Electronics Inc
LEDS
Need more? Email Us
Analog Devices Inc.
EVAL BRD AD8226 ADA4091-2 ADR02
Need more? Email Us
NKK Switches
EVAL BOARD FOR ISC01P
Need more? Email Us
IDT, Integrated Device Technology Inc
ZSC31015 MASS CALIBR. REF. BOARD / ZSC31015 Sensor Signal Conditioner Interface Evaluation Board
Need more? Email Us
Texas Instruments
EVAL BOARD FOR TPL0501
Need more? Email Us
Diodes Incorporated
EVAL BOARD FOR PI7C9X2G312GPB
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess