EN
  • EN
  • DE

1053071205

Part No 1053071205
Manufacturer Molex, LLC
Catalog Rectangular Connectors
Description CONN RCPT HSG 5POS 2.50MM
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors
Estimated Pruduction Lead Time 14 Weeks
Features 5 Rectangular Connectors - Housings Receptacle Black 0.098" (2.50mm)
Manufacturer Molex, LLC
Series Nano-Fit 105307
Package Bulk
Mounting Free Hanging (In-Line)
Family Name 105307
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.8000
Other Part Number 105307-1205, WM15012
Quantity per package 900
Popularity High
Supply and Demand Status Balance
Win Source Part Number 905089-1053071205
Ultra Librarian 3D Model Ultra Librarian 1053071205 CAD Model

Description

The Molex 1053071205 is a Micro-Lock Plus connector header. This SMT (Surface Mount Technology) header is designed for wire-to-board connections in compact electronic devices. The Micro-Lock Plus series is known for its secure locking mechanism and small footprint, making it ideal for applications where space is limited and reliable connections are crucial.

Applications

  • Consumer electronics
  • Industrial automation
  • Robotics
  • Medical devices
  • Automotive applications

Features

  • Surface Mount Technology (SMT): Designed for automated assembly processes.
  • Compact Size: Small footprint for high-density applications.
  • Positive Locking: Ensures a secure and reliable connection, preventing accidental disconnections.
  • Durable Construction: Made from high-quality materials for long-lasting performance.
  • Polarization: Prevents incorrect mating, ensuring proper circuit connections.

Benefits

  • Space Savings: Enables high-density packaging in electronic devices.
  • Reliable Connection: Provides a stable and consistent electrical connection.
  • Ease of Assembly: Simplifies the manufacturing process.
  • Reduced Downtime: Minimizes the risk of connection failures.
  • Versatile Application: Suitable for a wide range of industries and applications.

Additional Details

The 1053071205 is a surface-mount header, meaning it is designed to be soldered directly onto the surface of a printed circuit board. It is made from high-temperature thermoplastic, allowing it to withstand reflow soldering processes. The header is designed to mate with corresponding Micro-Lock Plus receptacles. Refer to the Molex datasheet for specific details on current rating, voltage rating, and mating compatibility.

You May Also Be Interested in

Amphenol
CONN HEADER SMD 10POS 1.27MM / Connector Header Surface Mount 10 position 0.050" (1.27mm)
Lowest to $0.6551
TE Connectivity
CONN HEADER VERT 10POS 5.08MM / Connector Header Through Hole 10 position 0.200" (5.08mm)
Lowest to $3.7279
Molex, LLC
CONN HEADER VERT 20POS 2MM / Connector Header Through Hole 20 position 0.079" (2.00mm)
Need more? Email Us
Panasonic
CONN SOCKET 50POS SMD GOLD / 50 Position Connector Socket, Center Strip Contacts Surface Mount Gold
Lowest to $1.5671
TE Connectivity
CONN HEADER R/A 6POS 2.54MM / Connector Header Through Hole, Right Angle 6 position 0.100" (2.54mm)
Lowest to $2.1945
AVX Corp/Kyocera Corp
CONN PLUG 30POS SMD GOLD / 30 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold
Lowest to $1.9968
TE Connectivity
CONN PLUG HSG 7POS 2.50MM / 7 Rectangular Connectors - Housings Plug Natural 0.098" (2.50mm)
Lowest to $0.0873
Molex, LLC
CONN HEADER VERT 16POS 2MM / Connector Header Through Hole 16 position 0.079" (2.00mm)
Lowest to $8.9732
Harwin Inc.
CONN SIL HDR SLOT 20POS TIN
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
230+ $0.2201 $50.6230
555+ $0.1806 $100.2330
860+ $0.1750 $150.5000
1,185+ $0.1693 $200.6205
1,530+ $0.1637 $250.4610
2,045+ $0.1468 $300.2060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 320,680 pieces
MOQ: 230 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess