EN
  • EN
  • DE
  • IT

TPA3120D2PWP

Part No TPA3120D2PWP
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description 25-W STEREO CLASS-D AUDIO POWER AMPLIFIER | IC AMP AUDIO PWR 25W D 24TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Type Class D
Output Type 2-Channel (Stereo)
Max Output Power x Channels at Load 25W x 2 at 4Ohm
Supply Voltage (V) 10V ~ 30V
Features Depop, Mute, Short-Circuit and Thermal Protection, Shutdown
Mounting Style SMD
Temperature Range - Operating -40°C ~ 85°C
Supplier Device Package 24-HTSSOP
Manufacturer Package 24-TSSOP Exposed Pad
Family Part Number TPA3120
Manufacturer Pack Quantity 60
MSL Level 3 (168 Hours)
Win Source Part Number 1271834-TPA3120D2PWP
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPA3120D2PWP CAD Model

Description

Overview of Texas Instruments TPA3120D2PWP

The Texas Instruments TPA3120D2PWP is a high-performance audio amplifier that belongs to the TPA312xD2 family. This efficient Class-D amplifier is capable of delivering up to 20-Watts per channel into an 8Ω load and can be operated from a single power supply ranging from 10V to 30V. It is designed to provide high-quality sound reproduction with minimal power loss, making it an ideal choice for a wide range of audio applications.

Key Features

  • Output Power: The TPA3120D2PWP can deliver 20W into an 8Ω load or 30W into a 4Ω load with excellent audio quality.
  • Efficiency: As a Class-D amplifier, it offers greater than 90% efficiency, which significantly reduces the heat generation and power consumption.
  • Advanced Modulation Scheme: The device uses a fixed-frequency pulse-width modulation (PWM) which reduces the amount of RF emissions.
  • Thermal and Overcurrent Protection: The amplifier includes built-in thermal and overcurrent protection to safeguard the device under extreme operating conditions.
  • Single-Supply Operation: The TPA3120D2PWP operates on a single power supply, simplifying the power supply design.
  • Space-Saving Package: The device comes in a 28-pin HTSSOP (PWP) package, which is ideal for space-constrained applications.

Applications

The TPA3120D2PWP is versatile and can be used in various applications where high-quality audio amplification is required. Some common applications include:

  • Home Theater Systems
  • Desktop Audio Systems
  • Active Speakers
  • Mini Component Stereo Systems
  • Television Sound Bars

Design Support

Texas Instruments provides comprehensive design support for the TPA3120D2PWP, including detailed datasheets, reference designs, and application notes. TI's online tools and community forums are also available to assist engineers in optimizing their designs and troubleshooting any issues.

In summary, the TPA3120D2PWP from Texas Instruments is a powerful, efficient, and reliable audio amplifier solution that meets the needs of modern high-fidelity audio systems. Its combination of high output power, efficiency, and compact form factor make it a top choice for audio designers and hobbyists alike.

You May Also Be Interested in

Maxim Integrated
IC AMP CLASS AB STER 25MW 12TQFN
Need more? Email Us
Nsiway
2-Channel SOIC-16 Audio Amplifiers RoHS
Lowest to $0.2038
HGSEMI
6mA 2-Channel SOP-8 Audio Amplifiers RoHS
Lowest to $0.1109
UTC
65mA 1-Channel 20Wx1@4Ω Class AB TO-220Z7 Audio Amplifiers RoHS
Lowest to $0.8441
Analog Devices Inc.
Class-D Audio Power Amplifier
Lowest to $10.9090
UTC
100mWx1@25Ω SOIC-28-300mil Audio Amplifiers RoHS
Lowest to $0.4075
Texas Instruments
OPA1664AIDRG4 Texas Instruments Audio Amplifiers Quad sound plus low- power low-noise and datasheet, inventory, & pricing.
Lowest to $2.4739
Infineon Technologies
6mA 1-Channel Class D SOIC-20 Audio Amplifiers RoHS
Lowest to $4.3657
STMicroelectronics
MULTIFUNCTION QUAD POWER AMPLIFIER WITH BUILT-IN DIAGNOSTICS FEATURES
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.6358 $53.1790
12+ $8.7269 $104.7228
18+ $8.4541 $152.1738
25+ $8.1814 $204.5350
32+ $7.9087 $253.0784
43+ $7.0906 $304.8958
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess