EN
  • EN
  • DE

SN75LVDS84DGG

Part No SN75LVDS84DGG
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC DRIVER 4/0 48TSSOP / 4/0 Driver LVDS 48-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series FlatLink™
Package Tube
Type Driver
Protocol LVDS
Number of Drivers/Receivers 4/0
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 48-TFSOP (0.240", 6.10mm Width)
Supplier Device Package 48-TSSOP
Base Product Number 75LVDS84
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 2156-SN75LVDS84DGG,SN75LVDS84DGG-ND,TEXTISSN75LVDS84DGG,296-26670-5
Standard Package 40
Win Source Part Number 1020695-SN75LVDS84DGG
Ultra Librarian 3D Model Ultra Librarian SN75LVDS84DGG CAD Model

Description

Product Overview: SN75LVDS84DGG

The SN75LVDS84DGG is a high-performance, FlatLink™ transmitter designed by Texas Instruments, known for its reliability and efficiency in transmitting data. This device is a pivotal component in applications requiring high-speed data transfer, such as gigabit Ethernet, computer monitors, and high-definition televisions.

Key Features

  • Interface Type: LVDS (Low Voltage Differential Signaling) ensures robust data transmission with reduced electromagnetic interference (EMI) and lower power consumption compared to traditional signaling methods.
  • Data Rates: Capable of operating at data rates up to 1.565 Gbps, making it suitable for high-speed data transfer requirements.
  • Channels: The device includes a 28-bit data channel and a clock channel, providing a wide data bandwidth for transferring large amounts of data efficiently.
  • Power Supply: Operates on a 3.3V power supply, contributing to its low power consumption.
  • Package: Housed in a 56-pin TSSOP (Thin Shrink Small Outline Package), the SN75LVDS84DGG offers a compact footprint for space-constrained applications.
  • Temperature Range: Designed to perform reliably over an extended industrial temperature range of -40°C to 85°C.

Applications

The SN75LVDS84DGG is engineered to be versatile, catering to a variety of applications, including:

  • High-resolution video displays
  • Flat panel displays and projectors
  • Serial data transmission in networking equipment
  • Computer graphics and video interface conversion

Quality and Reliability

Texas Instruments is committed to delivering high-quality products, and the SN75LVDS84DGG is no exception. It is built to meet or exceed industry standards for performance and reliability, ensuring that it can withstand the rigors of demanding applications.

Support and Resources

Designers and engineers can access extensive technical documentation, including datasheets, application notes, and design resources, directly from the Texas Instruments website. Additionally, TI's customer support and community forums provide valuable assistance for integrating the SN75LVDS84DGG into various designs.

The SN75LVDS84DGG from Texas Instruments represents a blend of performance, efficiency, and reliability, making it an ideal choice for high-speed data transmission applications.

You May Also Be Interested in

Renesas Electronics America
IC TRANSCEIVER FULL 2/2 16TSSOP / 2/2 Transceiver Full RS232 16-TSSOP
Need more? Email Us
Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 16SOIC / 1/1 Transceiver Half RS422, RS485 16-SOIC
Lowest to $72.1805
Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939
Texas Instruments
IC TRANSCEIVER 1/1 8SOIC / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $1.3000
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 16SSOP / 1/1 Transceiver Full RS422, RS485 16-SSOP
Lowest to $10.5332
Texas Instruments
IC TRANSCEIVER FULL 5/3 28SSOP
Lowest to $2.9114
Texas Instruments
IO-LINK DEVICE TRANSCEIVER WITH
Lowest to $3.8364
Texas Instruments
IC DRIVER 2/0 24VQFN / 2/0 Driver xDSL 24-VQFN (5x4)
Lowest to $5.5950

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.9762 $54.7382
25+ $4.0831 $102.0775
38+ $3.9555 $150.3090
53+ $3.8279 $202.8787
68+ $3.7003 $251.6204
91+ $3.3175 $301.8925
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess