EN
  • EN
  • DE

AMS1086CT-5.0

Part No AMS1086CT-5.0
Manufacturer Advanced Monolithic Systems
Catalog Hard To Find
Description 1.5A LOW DROPOUT VOLTAGE REGULATOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Advanced Monolithic Systems
Win Source Part Number 1144531-AMS1086CT-5.0
Manufacturer Homepage www.advanced-monolithic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AMS1086CT-5.0 CAD Model

Description

The AMS1086CT-5.0 is a low dropout (LDO) voltage regulator from Advanced Monolithic Systems (AMS). This regulator is designed to provide a stable 5.0V output voltage from a higher input voltage, with a dropout voltage as low as 1.3V at 1.5A. This makes it suitable for various electronic applications where a regulated 5V supply is required.

Applications

  • Linear Regulator for Motherboard
  • Peripheral Card
  • Microprocessor Power Supply
  • Post Regulator for Switching Power Supply
  • Battery Charger

Features

  • Three-Terminal Adjustable or Fixed 5V Output
  • Guaranteed 1.5A Output Current
  • Available in TO-220, TO-252 and SOT-223 Packages
  • Low Dropout Voltage 1.3V at 1.5A Output
  • Fast Transient Response
  • Line Regulation Typically at 0.015%
  • Load Regulation Typically at 0.05%
  • Current Limit and Thermal Protection

Benefits

  • Stable 5V Power Supply
  • Over-current and Over-temperature Protection
  • Provides stable operation even with varying input voltages
  • Relatively low number of external components
  • Wide applications

Additional Details

The AMS1086CT-5.0 is available in the TO-220 package. It offers current limiting and thermal shutdown features, enhancing circuit reliability and robustness. It's essential to use appropriate heat sinking when operating the regulator at higher currents to prevent overheating and potential damage. The regulator's low dropout voltage enables it to maintain a stable output voltage even when the input voltage is close to the output voltage. Proper bypassing and use of ceramic capacitors near the input and output are recommended for stability. Consult the manufacturer's datasheet for comprehensive specifications and application guidance.

Given its robust design and straightforward implementation, the AMS1086CT-5.0 is suitable for a broad range of applications needing a regulated 5V supply.

You May Also Be Interested in

Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866
Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
NXP / Nexperia
1-of-8 decoder/demultiplexer
Need more? Email Us
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess