EN
  • EN
  • DE

SN75LVCP600DRFT

Part No SN75LVCP600DRFT
Manufacturer Texas Instruments
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description IC REDRIVER SATA 1CH 6GBPS 8WDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Buffer, ReDriver
Applications SATA
Input VML
Output VML
Data Rate (Max) 6Gbps
Number of Channels 1
Delay Time 275ps
Signal Conditioning Input Equalization, Output De-Emphasis
Supply Voltage - Operating 3 V to 3.6 V
Operating Supply Current 29mA
Temperature Range - Operating 0°C to 85°C
Case / Package 8-WSON (2x2)
Win Source Part Number 1101093-SN75LVCP600DRFT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN75LVCP600DRFT CAD Model

Description

The SN75LVCP600DRFT is a state-of-the-art signal conditioning device designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This product is specifically engineered to enhance the performance and reliability of high-speed data transmission systems. It is a part of Texas Instruments' extensive interface portfolio, which is known for its high-quality and robust communication devices.

Key Features

  • Dual Channel: The SN75LVCP600DRFT features dual channels, providing flexibility in handling multiple data streams simultaneously.
  • Signal Conditioning: It offers advanced signal conditioning capabilities, which include equalization, de-emphasis, and signal regeneration to combat signal degradation over long distances or through noisy environments.
  • High-Speed Performance: The device supports high-speed data rates, making it suitable for applications that require fast and efficient data transfer.
  • Power Efficiency: Designed with power efficiency in mind, the SN75LVCP600DRFT helps reduce the overall power consumption of the system, contributing to energy savings and heat management.
  • Compact Footprint: It comes in a compact, surface-mount package that allows for space-saving integration into various electronic systems.

Applications

The versatility of the SN75LVCP600DRFT makes it an ideal choice for a wide range of applications, including:

  • High-speed data communication
  • Networking equipment such as routers, switches, and network interface cards
  • Data storage systems and servers
  • Telecommunications infrastructure
  • Industrial control and automation systems

Quality and Reliability

As with all Texas Instruments products, the SN75LVCP600DRFT is built to meet high standards of quality and reliability. It undergoes rigorous testing to ensure it performs under a wide range of conditions and is compliant with industry standards for electronic components.

Ordering Information

The SN75LVCP600DRFT is available for order in tape and reel format, facilitating easy assembly during the manufacturing process. For detailed ordering and pricing information, customers are encouraged to contact Texas Instruments or an authorized distributor.

You May Also Be Interested in

Texas Instruments
IC MULTIPLEXER LVDS 1CH 40WQFN
Lowest to $15.9260
Texas Instruments
USB 2.0 480-MBPS HIGH-SPEED SIGN
Lowest to $1.4553
Texas Instruments
Lowest to $2.6898
Texas Instruments
IC MULTIPLEXER LVDS 1CH 16SOIC
Lowest to $3.0578
Texas Instruments
IC REDRIVER PCIE 2CH 24WQFN
Lowest to $10.9440
Texas Instruments
IC REDRIVER LVDS 4CH 32WQFN
Lowest to $4.6787
Texas Instruments
USB 2.0 480-MBPS HIGH-SPEED SIGN
Lowest to $1.4553
Texas Instruments
IC MULTIPLEXER LVDS 1CH 16SOIC
Lowest to $8.2684
Texas Instruments
IC REDRIVER LVDS 1CH 8WSON
Lowest to $6.0435

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.9265 $52.6770
42+ $2.4013 $100.8546
65+ $2.3262 $151.2030
89+ $2.2512 $200.3568
115+ $2.1762 $250.2630
154+ $1.9510 $300.4540
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,100 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess