EN
  • EN
  • DE

W24257S-70LE

Part No W24257S-70LE
Manufacturer Winbond Electronics
Catalog Electronic Wholesale
Description 32K X 8 CMOS STATIC RAM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Winbond Electronics
Win Source Part Number 1279983-W24257S-70LE
Manufacturer Homepage www.winbond.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian W24257S-70LE CAD Model

Description

The W24257S-70LE is a 32K x 8 bit high-speed Static RAM manufactured by Winbond Electronics. It's designed for applications requiring fast access times and low power consumption. This SRAM is commonly used in various memory-intensive applications due to its reliable performance and ease of use.

Applications:

  • Cache memory
  • Buffer memory
  • Microprocessor systems
  • Data storage in embedded systems
  • Industrial control equipment

Features:

  • 32K x 8 bit organization
  • Fast access time (70ns)
  • Low power consumption
  • Single 5V power supply
  • TTL compatible inputs and outputs

Benefits:

  • High-speed operation
  • Reduced system power consumption
  • Simple interface
  • Reliable data storage
  • Easy integration into existing systems

Additional Details:

The W24257S-70LE SRAM features a fast access time of 70ns, making it suitable for applications where speed is critical. Its low power consumption contributes to overall system efficiency. The device operates from a single 5V power supply and is TTL compatible, simplifying integration into existing systems. It provides reliable data storage and is available in various package options. Key specifications include the access time, cycle time, and power dissipation. The device is commonly used in microprocessor systems for cache memory, buffer memory, and data storage. Its high-speed operation and low power consumption make it a popular choice for embedded systems and industrial control equipment. The SRAM is also designed for easy integration into existing systems and is available in various package options. Its high-speed operation and low power consumption provide a balance between performance and power efficiency. The robust design ensures reliable operation in demanding environments.

You May Also Be Interested in

STMicroelectronics
REVERSEDBATTERYAND OVERVOLTAGEPROTECTIONCIRCUITRBO
Lowest to $2.5659
Xilinx Inc.
IC FPGA 500 I/O 900FCBGA
Need more? Email Us
Panasonic
Need more? Email Us
Intel
IC FPGA 773 I/O 1020FBGA
Lowest to $541.2925
Linear Technology
IC TEMP/VOLT/CUR MONITOR 10MSOP
Lowest to $58.6467
Microchip Technology
Lowest to $6.2562
Samsung
Need more? Email Us
Intel
Need more? Email Us
Texas Instruments
ULTRALOW-NOISE, HIGH PSRR, FAST, RF, 1A LOW-DROPOUT LINEAR REGULATORS | IC REG LIN POS ADJ 1A SOT223-6
Lowest to $3.0441

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess