EN
  • EN
  • DE

SRB19BLY

Part No SRB19BLY
Manufacturer Panduit Corp
Catalog Patchbay, Jack Panel Accessories
Description STRAIN RELIEF BAR FOR 19" RACK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Boxes, Enclosures, Racks - Patchbay, Jack Panel Accessories
Mfr Panduit Corp
Series NetKey®
Package Bulk
Product Status Active
Accessory Type Strain Relief
Base Product Number SRB19B
Standard Package 1 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8538.90.8160
Win Source Part Number 1314245-SRB19BLY
Ultra Librarian 3D Model Ultra Librarian SRB19BLY CAD Model

Description

The 1314245-SRB19BLY is an active strain relief accessory from Panduit Corp.

  • Series: NetKey™
  • Category: Boxes, Enclosures, Racks - Patchbay, Jack Panel Accessories
  • Function: Strain Relief for Cables
  • Package Quantity: 1 piece
  • ECCN: EAR99
  • MSL: Not Applicable
  • REACH Status: Unaffected
  • HTSUS Code: 8538.90.8160
  • Base Product Number: SRB19B

You May Also Be Interested in

Neutrik
NZPFD-4E Fiber Optic Connectors
Need more? Email Us
Panduit Corp
STRAIN RELIEF BAR STRAIGHT
Need more? Email Us
Tripp Lite
40GB-10GB BREAKOUT CASSETTE
Need more? Email Us
Panduit Corp
STRAIN RELIEF BAR FOR 19" RACK
Need more? Email Us
Neutrik
NZPFD-4SC Fiber Optic Connectors
Need more? Email Us
Neutrik
NZPFD-4ST Fiber Optic Connectors
Need more? Email Us
Switchcraft Inc.
1.5 RU MTG RACK-MAX
Need more? Email Us
Switchcraft Inc.
COLOR CHIPS MMVP RED
Lowest to $21.9064
Panduit Corp
STRAIN RELIEF BAR EXTENDS 7 INCH
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess