EN
  • EN
  • DE

MK61FN1M0VMD12

Part No MK61FN1M0VMD12
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description K61 Sub-Family Data Sheet | IC MCU 32BIT 1MB FLASH 144MAPBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Core Processor ARM Cortex-M4
Data Bus Width 32-Bit
Speed 120MHz
Connectivity CANbus, EBI/EMI, Ethernet, I2C, IrDA, SD, SPI, UART/USART, USB, USB OTG
Peripherals DMA, I2S, LVD, POR, PWM, WDT
The number of I/O 95
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
Date RAM Size 128K x 8
Supply Voltage 1.71V ~ 3.6V
Data Converters A/D 53x16b; D/A 2x12b
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 144-LBGA
Supplier Device Package 144-MAPBGA (13x13)
Family Part Number MK61FN1M0
Manufacturer Pack Quantity 160
MSL Level 3 (168 Hours)
Win Source Part Number 754901-MK61FN1M0VMD12
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MK61FN1M0VMD12 CAD Model

Description

NXP MK61FN1M0VMD12 Microcontroller

The NXP MK61FN1M0VMD12 is a high-performance microcontroller unit (MCU) tailored for industrial applications, IoT devices, and complex control systems. As part of the Kinetis K series, this MCU is built on the ARM Cortex-M4 core, offering a perfect blend of energy efficiency and processing power.

Key Features:

  • CPU: ARM Cortex-M4 running at up to 120 MHz, with a Floating Point Unit (FPU) and DSP instructions, enhancing its capability to handle complex computations and signal processing tasks efficiently.
  • Memory: Features 1MB of flash memory and 128KB of SRAM, providing ample space for application code and data storage.
  • Communication Interfaces: Includes a variety of communication options such as Ethernet, USB (with OTG), CAN, UART, SPI, and I2C, facilitating versatile connectivity solutions for a wide range of applications.
  • Analog Modules: Equipped with multiple 16-bit analog-to-digital converters (ADCs), 12-bit digital-to-analog converters (DACs), and analog comparators, making it ideal for interfacing with sensors and other analog devices.
  • Timers and Control: Comes with an array of timers, PWM modules, and other control peripherals that support sophisticated timing and control operations.
  • Security and Integrity: Incorporates features such as a hardware random number generator, CRC engine, and external watchdog monitor to ensure system reliability and security.
  • Power Efficiency: Offers multiple power-saving modes, including an ultra-low-power stop mode, which significantly reduces power consumption during idle periods.
  • Packaging: Available in a 144-pin MAPBGA package, providing a compact footprint for space-constrained applications.

The MK61FN1M0VMD12 MCU is designed to support a wide range of operating temperatures, making it suitable for harsh environments. Its integration of various peripherals and high-speed interfaces, along with its robust processing core, makes it an excellent choice for designers looking to balance performance with power efficiency.

Whether you're developing advanced industrial systems, medical devices, or smart home automation solutions, the NXP MK61FN1M0VMD12 provides a reliable and flexible platform to build upon.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $19.2210 $76.8840
8+ $15.7712 $126.1696
12+ $15.2783 $183.3396
16+ $14.7855 $236.5680
21+ $14.2927 $300.1467
28+ $12.8140 $358.7920
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,280 pieces
In Stock: 640 pieces Factory Stock: 640 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess