EN
  • EN
  • DE
  • IT

SN75LBC180A

Part No SN75LBC180A
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description LOW POWER DIFFERENTIAL LINE DRIVER AND RECEIVER PAIRS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1256349-SN75LBC180A
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN75LBC180A CAD Model

Description

The SN75LBC180A is a robust, differential bus transceiver designed by Texas Instruments, tailored for bidirectional communication on balanced transmission lines. This integrated circuit is part of the industry-standard 3.3-V RS-485 family and is specifically engineered to operate in environments where noise immunity and high data integrity are essential.

Key Features

  • Voltage Range: The device is designed to operate from a single 3.3-V supply, making it suitable for low-voltage applications.
  • Signaling Rates: It supports signaling rates up to 30 Mbps, providing high-speed data transmission for efficient communication.
  • Bus-Pin Protection: The SN75LBC180A comes with protection against electrostatic discharge (ESD) up to 12 kV on the bus pins, ensuring durability and reliability in harsh environments.
  • Thermal Shutdown Protection: An incorporated thermal shutdown feature prevents damage from overheating, enhancing the longevity of the device.
  • Differential Output and Input: The device has differential output and input voltages, which are designed for balanced data transmission, reducing the risk of data corruption due to electrical noise.
  • Low Power Consumption: Its low-power consumption makes it ideal for energy-sensitive applications.
  • Fail-Safe Design: The receiver's fail-safe design ensures that the output remains in a high state if the inputs are left open, shorted, or idle.

Applications

The SN75LBC180A is versatile and can be used in a wide range of applications, including industrial control systems, building automation, factory automation, and any other systems that require high-speed, reliable data transfer over long distances with noise immunity.

Package and Quality

Available in an 8-pin SOIC (D) package, the SN75LBC180A is designed with the high-quality standards of Texas Instruments, ensuring performance and durability for professional use. It is also characterized for operation from -40°C to 85°C, making it suitable for industrial temperature ranges.

For more detailed information, including datasheets, technical documents, and support, visit the Texas Instruments official website or contact their customer support team.

You May Also Be Interested in

NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess