EN
  • EN
  • DE
  • IT

MK51DX256CMC7

Part No MK51DX256CMC7
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 121BGA / MCU 32-bit ARM Cortex M4 RISC 256KB Flash 1.8V/2.5V/3.3V 121-Pin MAP-BGA Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series Kinetis K50
Packaging Tray
Core Processor ARM Cortex-M4
Core Size 32-Bit
Speed 72MHz
Connectivity I2C, IrDA, SPI, UART/USART, USB, USB OTG
Peripherals DMA, I2S, LVD, POR, PWM, WDT
Number of I/O 78
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
EEPROM Size 2K x 8
RAM Size 64K x 8
Supply Voltage 1.71 V ~ 3.6 V
Data Converters A/D 35x16b, D/A 1x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 121-LFBGA
Manufacturer Package 121-MAPBGA (8x8)
Win Source Part Number 788900-MK51DX256CMC7
Popularity Medium
Supply and Demand Status Limited
Family Name MK51D
Introduction Date July 26, 2012
ECCN 3A991.a.2
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian MK51DX256CMC7 CAD Model

Description

Product Overview: NXP MK51DX256CMC7 Microcontroller

The NXP MK51DX256CMC7 is a high-performance, low-power microcontroller that is part of the Kinetis K50 family. This family is designed for medical, industrial, and general-purpose applications that require high levels of integration, processing capability, and reliability. The MK51DX256CMC7 is built on the ARM Cortex-M4 core, providing users with enhanced computational power along with a Floating Point Unit (FPU) for precise mathematical operations.

Key Features

  • Core: ARM Cortex-M4 running at up to 50 MHz.
  • Memory: 256 KB flash memory, 64 KB RAM.
  • Power Efficiency: Multiple power modes for energy-saving including low-power run, wait, and stop modes.
  • Analog Modules: Integrated analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and analog comparators.
  • Timing and Control: Sophisticated timing and control with multiple timers, PWM modules, and real-time clock.
  • Communication Interfaces: Includes USB, I2C, SPI, UART, and CAN modules for versatile connectivity options.
  • Operating Conditions: Operates at a voltage range of 1.71 to 3.6V.
  • Package: Available in a 121 MAPBGA (8x8mm) package.
  • Temperature Range: Designed to operate between -40°C to +105°C.

Applications

The MK51DX256CMC7 is suitable for a wide range of applications, including but not limited to medical devices such as patient monitoring, industrial control systems, and handheld devices. Its robust feature set and power efficiency make it an ideal choice for applications that require a compact footprint without compromising on performance.

Development Support

NXP supports developers with a comprehensive suite of tools for the MK51DX256CMC7, including software libraries, development boards, and the MCUXpresso IDE. These tools are designed to streamline the development process, from initial prototyping to final production, ensuring a smooth path to market for products built around this capable microcontroller.

You May Also Be Interested in

Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess