The SN75C3223DBR is a high-quality integrated circuit designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This device is specifically crafted to meet the rigorous demands of serial communication interfaces, particularly the RS-232 standard. The SN75C3223DBR is an essential component for applications requiring reliable data transmission over long distances or in electrically noisy environments.
Key Features
- Interface Type: The SN75C3223DBR is designed for RS-232 communication, ensuring compatibility with a wide range of serial devices.
- Data Rate: It supports data transfer rates, making it suitable for many serial applications without sacrificing performance.
- Supply Voltage: This device operates with a single 3.0V to 5.5V power supply, providing flexibility in various system designs.
- Electrostatic Discharge (ESD) Protection: The SN75C3223DBR includes built-in ESD protection, safeguarding the device from potential damage caused by static electricity.
- Low Power Consumption: It is designed for low-power operation, making it ideal for battery-powered devices or energy-efficient systems.
- Temperature Range: The device can operate over an industrial temperature range, ensuring reliability and performance in harsh conditions.
- Form Factor: Offered in a compact SSOP (Shrink Small Outline Package), the SN75C3223DBR is suitable for space-constrained applications.
Applications
The SN75C3223DBR is versatile and can be used in a variety of applications, including:
- Point-of-sale terminals
- Data loggers
- Industrial control systems
- Networking equipment
- Telecommunications interfaces
Quality and Reliability
With Texas Instruments' commitment to quality, the SN75C3223DBR is manufactured to the highest standards. The device undergoes rigorous testing and quality assurance processes to ensure it meets TI's stringent requirements for performance and reliability. Customers can trust the SN75C3223DBR for their critical communication needs.
Ordering Information
The SN75C3223DBR is available for order now. For detailed specifications, pricing, and ordering information, please visit the Texas Instruments website or contact an authorized distributor.