Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Type Buffer, ReDriver
Applications RS422, RS485
Number of Channels 1
Delay Time 19ns
Operating Supply Voltage 4.75 V ~ 5.25 V
Operating Supply Current 57mA
Operating Temperature Range 0°C ~ 70°C
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Win Source Part Number 1256161-SN75178BP
Manufacturer Homepage www.ti.com
Family Name SN75178B
Introduction Date January 01, 2002
ECCN EAR99
Country of Origin Mexico
Halogen Free Not Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN75178BP CAD Model

Description

The SN75178BP is a high-quality integrated circuit manufactured by Texas Instruments, a leader in the semiconductor industry. This product is designed to facilitate reliable data transmission and is an essential component for professionals in the field of electronics and communication.

Key Features

  • Interface Type: The SN75178BP is a differential bus transceiver that provides bidirectional communication for data bus and control bus applications.
  • Compatibility: It is designed to be compatible with the RS-422 and RS-485 standards, ensuring wide usability in different systems.
  • Transmission Rate: This device supports data rates up to 10 Mbps, making it suitable for high-speed data transfer applications.
  • Supply Voltage: It operates over a wide range of supply voltages, from 4.5V to 5.5V, providing flexibility in various power environments.
  • Temperature Range: The operating temperature range of -40°C to 85°C ensures reliable performance in extreme conditions.
  • Packaging: The SN75178BP is available in a DIP (Dual In-line Package), which is easy to handle and suitable for through-hole mounting.

Applications

The versatility of the SN75178BP makes it an ideal choice for a range of applications, including:

  • Industrial control systems
  • Networking equipment
  • Telecommunications interfaces
  • Data acquisition systems

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the SN75178BP is no exception. Each device undergoes rigorous testing to ensure it meets the highest standards. With Texas Instruments' reputation, users can trust the SN75178BP for their critical communication needs.

Ordering Information

To order the SN75178BP or request samples, customers can visit the Texas Instruments website or contact an authorized distributor. The product is available in tube or tape and reel packaging, facilitating easy integration into manufacturing processes.

You May Also Be Interested in

Texas Instruments
LOW EMISSIONS, HIGH/FULL/LOW SPE / 1 Channel 480Mbps 28-SSOP
Lowest to $14.8855
ECAD model for ISOUSB211DPR
Texas Instruments
PCIE 4.016-GBPS8-LANE (16-CHANNE / Retimer Channel 16Gbps 332-FCBGA (8.5x13.4)
Lowest to $61.0425
ECAD model for DS160PT801ACBR
NXP / Nexperia
I2C Repeater 3.3V 8-Pin TSSOP / I2C-bus repeater
Lowest to $0.2413
ECAD model for PCA9515DP
Analog Devices Inc.
SPI EXTEND OVER RUGGED DIFFERENT
Lowest to $19.9169
ECAD model for LTC4332HUFD#PBF
THine Electronics, Inc.
10.0 GBPS USB3.1 GEN2 REPEAT WIT
Need more? Email Us
ECAD model for THCX222R10
NXP / Nexperia
Level shifting hot swappable I2C-bus and SMBus bus buffer
Need more? Email Us
ECAD model for PCA9512BDP
Maxim Integrated
Lowest to $2.1043
ECAD model for MAX4952BCTP
Diodes Incorporated
IC REDRIVER PCIE 4CH 72TQFN
Lowest to $25.5465
ECAD model for PI2EQX8864AZLE
THine Electronics, Inc.
5.0 GBPS USB3.1 GEN1 REPEAT WITH
Need more? Email Us
ECAD model for THCX222R05

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.8245
ECAD model for FT234XD-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.6336
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.7542
ECAD model for BME280
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.1668 $65.0040
65+ $1.7779 $115.5635
100+ $1.7223 $172.2300
135+ $1.6668 $225.0180
175+ $1.6112 $281.9600
235+ $1.4446 $339.4810
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,430 pieces
MOQ: 30 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention