Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Active
Type Buffer, ReDriver
Applications I2C
Input 2-Wire Bus
Output 2-Wire Bus
Data Rate (Max) 400kHz
Number of Channels 2
Capacitance - Input 7pF
Supply Voltage - Operating 2 V to 15 V
Operating Supply Current 900μA
Temperature Range - Operating -40°C to 85°C
Case / Package 8-SO
Win Source Part Number 089659-P82B96TD
Family Name P82B96
Introduction Date March 06, 2001
ECCN EAR99
Country of Origin China, Thailand
Halogen Free Compliant
Estimated EOL Date 2022
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Communications & Networking
Ultra Librarian 3D Model Ultra Librarian P82B96TD CAD Model

Description

NXP P82B96TD I2C Bus Extender

The NXP P82B96TD is a versatile I2C bus extender designed to provide a robust solution for extending the reach of the I2C communication bus. This powerful IC allows for the connection of I2C buses over longer distances or through environments with high electrical noise, making it an ideal choice for complex embedded systems and industrial applications.

Key Features:

  • Extended Bus Operating Range: The P82B96TD allows for the I2C bus to be extended up to 50 meters, significantly increasing the standard operating range of 1 meter.
  • Bidirectional Signal Transmission: This device supports fully bidirectional communication for both the SDA (Serial Data Line) and SCL (Serial Clock Line), ensuring seamless data transfer over extended distances.
  • Increased Bus Capacitance: It can drive I2C buses with a capacitance up to 4000 pF, allowing more devices to be connected or longer cable lengths to be used.
  • High Noise Immunity: The P82B96TD is designed to provide high noise immunity, making it suitable for electrically noisy environments often found in industrial settings.
  • Compatibility: It is fully compatible with existing I2C systems and can be used with standard I2C protocols and signaling, ensuring easy integration into current designs.

Applications:

The NXP P82B96TD can be used in a wide range of applications, including:

  • Industrial control systems
  • Automotive networks
  • Building automation
  • Remote sensors and data acquisition systems
  • Robotics and drones

Technical Specifications:

Parameter Value Supply Voltage 3.0V to 12V Operating Temperature -40°C to +85°C Package SOIC-8

Overall, the NXP P82B96TD is an essential component for any project requiring reliable I2C communication over long distances or in challenging electrical environments. Its robust design and compatibility with existing I2C systems make it a go-to choice for engineers and designers looking to enhance their I2C bus capabilities.

You May Also Be Interested in

NXP / Nexperia
Fast dual bidirectional bus buffer with hot insertion logic
Lowest to $5.7808
ECAD model for PCA9522DP
Texas Instruments
IC REDRIVER 2CH 400MBPS 16TSSOP
Lowest to $4.1682
ECAD model for SN65LVDS1050PWR
NXP / Nexperia
DUALPORT 5GBPS USB3.1 GEN1 REDRI / Channel
Lowest to $40.6320
ECAD model for PTN36002HQX
Texas Instruments
Low-Power 12 Gbps 4-Lane Linear Repeater With Equalization
Need more? Email Us
ECAD model for DS125BR401ANJYT
Texas Instruments
DUAL 4-PORT AND DUAL 8-PORT LVDS REPEATERS
Lowest to $26.8214
ECAD model for SN65LVDS109DBT
NXP / Nexperia
Level translating Fm+ I2C-bus repeater
Lowest to $4.8896
ECAD model for PCA9617ATP
Texas Instruments
IC REDRIVER 1CH 2GBPS 8SOIC
Need more? Email Us
ECAD model for SN65LVDT101DRG4
Texas Instruments
USB-C 10GBPS MULTI-PROT LINEAR R / Buffer, ReDriver 4 Channel 8.1Gbps 40-WQFN (6x4)
Lowest to $8.6722
ECAD model for TUSB544RNQR
Diodes Incorporated
IC REDRIVER SAS/SATA 2CH 20TQFN
Lowest to $64.0048
ECAD model for PI3EQX6801ZDE

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.8652
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.3485
ECAD model for ICM-42688-P
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.7273 $53.1819
7+ $14.5455 $101.8185
11+ $14.0910 $155.0010
15+ $13.6364 $204.5460
19+ $13.1819 $250.4561
26+ $11.8182 $307.2732
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,948 pieces
MOQ: 3 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention