Products specifications Report Issue?

Category Connectors, Interconnects>Heavy Duty Connectors - Inserts, Modules
Mfr TE Connectivity AMP Connectors
Series HC25, CHC, HTS
Package Bulk
Connector Type Insert without Contacts
Gender Male
Number of Positions 4
Termination Style Crimp
Voltage Rating 60V
Contact Type HDP-22
Temperature Range - Operating -20°C ~ 80°C
Housing Material Copper Alloy
Base Product Number 1103426
MSL Level Not Applicable
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8536.90.4000
Other Names 1103426-2-ND,-1103426-2-SI,A127671,2266-1103426-2
Standard Package 40
Win Source Part Number 1026075-1103426-2
Ultra Librarian 3D Model Ultra Librarian 1103426-2 CAD Model

Description

This electronic component is a male heavy-duty connector insert without contacts manufactured by TE Connectivity AMP Connectors.

  • Win Source Part Number: 1026075-1103426-2
  • Series: HC25, CHC, HTS
  • Number of Positions: 4
  • Termination: Crimp
  • Color: Not Specified
  • Contact Type: HDP-22
  • Package: Bulk
  • Voltage Rating: 60V
  • Housing Material: Copper Alloy
  • Flammability Rating: Not Specified
  • Temperature Range: -20°C to 80°C
  • MSL Level: Not Specified
  • Current Rating: Not Specified
  • REACH Status: Vendor Undefined
  • HTSUS Code: 8536.90.4000

You May Also Be Interested in

Amphenol
C16-M ecomate Circular Connectors 6+PE FEM STRT BLK SODR SILVR CONTACT
Need more? Email Us
ECAD model for C016 30D006 100 12
Amphenol Aerospace Operations
CONN PLUG FMALE 4POS GOLD CRIMP / 4 (Coax) Position Circular Connector Plug, Female Sockets Crimp
Need more? Email Us
ECAD model for TVS06RF-21-75S
Amphenol Aerospace Operations
CONN RCPT MALE 66POS GOLD CRIMP / 66 Position Circular Connector Receptacle, Male Pins Crimp
Need more? Email Us
ECAD model for JTP02RE-18-35P-014
Amphenol Sine Systems Corp
CONTACT SOCKET 18-22AWG CRIMP / Socket Contact 18-22 AWG Size 1.0mm Crimp Gold
Need more? Email Us
ECAD model for SC000044
TE Connectivity
Contact, Pin, for Circ, Sz 22, 26 to 22 AWG, Crimp, Copper Alloy/Gold, Deutsch Auto
Lowest to $0.8864
ECAD model for 6860-201-22278
Hittite
M Series Connector, Wt 25.36 g, Female, Circular Connectors, 12 Series
Need more? Email Us
ECAD model for 21033812803
TE Connectivity
D38999/21HB99CN / 7 Position Circular Connector Receptacle, Male Pins Solder
Need more? Email Us
ECAD model for D38999/21HB99CN
TE Connectivity
D38999/23HB99SC / 7 Position Circular Connector Receptacle, Female Sockets Solder Cup
Need more? Email Us
ECAD model for D38999/23HB99SC
Molex, LLC
Contact SKT Crimp ST Cable Mount 20-24AWG Micro-Fit 3.0™ T/R
Lowest to $0.1036
ECAD model for 46235-0002

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention