EN
  • EN
  • DE

SN74LVTH245AIPWREP

Part No SN74LVTH245AIPWREP
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TXRX NON-INVERT 3.6V 20TSSOP / Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74LVTH
Logic Type Transceiver, Non-Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type 3-State
Current - Output High, Low 32mA, 64mA
Voltage - Supply 2.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 20-TSSOP
Base Product Number 74LVTH245
Other Names 296-22390-1R,296-22390-6R,296-22390-6,-296-22390-1,296-22390-1,296-22390-2,296-22390-2R,-SN74LVTH245AIPWREPR,-V62/04723-01XE,-296-22390-1R,2156-SN74LVTH245AIPWREP,V62/04723-01XE,-296-22390-1,-V62/04723-01XER,TEXTISSN74LVTH245AIPWREP
Standard Package 2,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259212-SN74LVTH245AIPWREP
Ultra Librarian 3D Model Ultra Librarian SN74LVTH245AIPWREP CAD Model

Description

Product Overview: SN74LVTH245AIPWREP from Texas Instruments

The SN74LVTH245AIPWREP is a state-of-the-art octal bus transceiver from Texas Instruments, designed with the purpose of ensuring high-speed bi-directional communication between data buses. This component is part of the LVTH family, which is characterized by low-voltage operation and high tolerance levels, making it suitable for mixed-voltage applications and facilitating the transition from 3.3V to 2.5V systems without compromising performance.

The device features eight bidirectional input/output ports (I/Os), with the direction controlled by the DIR input. The output-enable (OE) input can be used to place the I/Os in either a high-impedance or active state, providing additional flexibility in bus management. This functionality is crucial for preventing bus contention in complex systems.

Manufactured with advanced technology, the SN74LVTH245AIPWREP offers optimal performance with a typical VOLP (output ground bounce) of 0.8 V at VCC = 3.3 V, TA = 25°C. It also supports a wide operating voltage range of 2.7 V to 3.6 V, which allows for seamless integration into various circuit designs. The device is characterized for operation from -40°C to 85°C, ensuring reliable performance under a broad range of temperature conditions.

The SN74LVTH245AIPWREP comes in a TSSOP (Thin Shrink Small-Outline Package) form factor, which is ideal for space-constrained applications. Its "R" designation indicates that it is part of Texas Instruments' enhanced product line, designed to meet the stringent requirements of defense and aerospace applications. This means it has undergone additional testing and qualification processes to ensure it meets the high reliability standards required for such critical applications.

In summary, the SN74LVTH245AIPWREP is a robust, high-performance octal bus transceiver that offers low-voltage operation, high tolerance levels, and enhanced product reliability. Whether used in telecommunications, computing, or defense systems, this component from Texas Instruments is engineered to provide reliable and efficient data transfer, making it an essential part of modern electronic systems.

You May Also Be Interested in

Pericom
Need more? Email Us
Texas Instruments
High Speed CMOS Logic Hex Buffer/Line Driver, Three-State Non-Inverting and Inverting
Lowest to $1.8298
Fairchild/ON Semiconductor
IC BUFF/DVR TRI-ST 8BIT 20DIP
Lowest to $0.3361
Texas Instruments
High-Speed CMOS Logic Hex Buffers, Inverting and Non-Inverting
Lowest to $0.4022
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Lowest to $15.5740
Pericom
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
OCTAL TRANSCEIVERS AND LINE/MOS DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
SINGLE SCHMITT TRIGGER BUFFER
Lowest to $0.1180

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess