EN
  • EN
  • DE

DAC80508MCRTER

Part No DAC80508MCRTER
Manufacturer Texas Instruments
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 16BIT V-OUT 16WQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 3000001225-DAC80508MCRTER
Manufacturer Texas Instruments Series -
Category Integrated Circuits (ICs) Data Acquisition Digital to Analog Converters (DAC)
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Base Product Number DAC80508
Operating Temperature -40°C ~ 125°C
Package / Case 16-WFQFN Exposed Pad
Supplier Device Package 16-WQFN (3x3)
Mounting Type Surface Mount
Reference Type External, Internal
Data Interface SPI
Ultra Librarian 3D Model Ultra Librarian DAC80508MCRTER CAD Model

Description

Introducing the DAC80508MCRTER from Texas Instruments

The DAC80508MCRTER is a precision Digital-to-Analog Converter (DAC) designed by Texas Instruments, a leader in semiconductor technology. This high-performance component is part of TI's extensive DAC portfolio, offering an optimal blend of size, power efficiency, and accuracy. The DAC80508MCRTER is ideal for a wide range of applications, including industrial automation, process control, and portable instrumentation.

This 16-bit DAC features eight channels, providing a multi-channel solution that is both space-saving and cost-effective. Its compact design comes in a WQFN-16 package, making it suitable for systems where board space is at a premium. Despite its small size, the DAC80508MCRTER does not compromise on performance, delivering outstanding precision and stability for critical applications.

The device operates with a versatile 2.7V to 5.5V supply range, allowing it to fit seamlessly into various power environments. Additionally, it boasts a low-power architecture, with a typical power consumption of just 1.1mW at 5V, making it an excellent choice for battery-powered and energy-sensitive applications.

The DAC80508MCRTER features a user-friendly interface that supports both I2C and SPI communication protocols, providing flexibility in system design and ensuring easy integration with a wide range of microcontrollers and processors. Its internal reference voltage source simplifies design and reduces external component count, further enhancing system reliability and reducing overall cost.

With an impressive total unadjusted error (TUE) of ±2 LSB and a monotonic output across all codes, the DAC80508MCRTER ensures accurate and consistent performance. The device also includes a power-on-reset circuit that ensures the DAC output powers up to zero scale or midscale and remains there until a valid write takes place. This feature is crucial for applications requiring predictable power-up states.

To cater to diverse application needs, the DAC80508MCRTER offers multiple user-programmable settings, such as gain and offset calibration, which enable fine-tuning of the output as required by specific use cases. Texas Instruments supports the DAC80508MCRTER with a comprehensive suite of technical documentation, design tools, and software, making the design-in process as smooth as possible for engineers.

In summary, the DAC80508MCRTER from Texas Instruments is a versatile, efficient, and precise multi-channel DAC solution that addresses the needs of various high-performance applications, delivering quality and reliability in a compact footprint.

You May Also Be Interested in

Analog Devices Inc.
IC DAC 11BIT A-OUT 88LFCSP
Lowest to $54.8302
Analog Devices Inc.
LC2MOS Complete 12-Bit Multiplying DAC | IC DAC 12BIT V-OUT 28PLCC
Need more? Email Us
Analog Devices Inc.
IC DAC 8BIT QUAD VOUT 24TSSOP
Lowest to $15.5980
Analog Devices Inc.
Single, 12-/14-/16-Bit nanoDAC with 5 ppm/°C On-Chip Reference in SOT-23
Lowest to $9.1176
Microchip Technology
8/10/12-Bit Voltage Output Digital-to-Analog Converter with Internal VREF and SPI Interface | IC DAC 10BIT V-OUT 8MSOP
Lowest to $3.1134
Intersil
IC DAC 8BIT 40MSPS HS 24-SOIC
Lowest to $0.9413
Analog Devices Inc.
40-Channel, 16-Bit, Serial Input, Voltage-Output DACs
Lowest to $134.3284
Maxim Integrated
Quad, Serial 8-Bit DACs with Rail-to-Rail Outputs | IC DAC 8BIT V-OUT 20SOIC
Lowest to $17.4059
Analog Devices Inc.
High Voltage, Quad-Channel 12-Bit Voltage Output DAC | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $38.4129

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.2836 $69.8508
6+ $19.1045 $114.6270
9+ $18.5075 $166.5675
12+ $17.9105 $214.9260
15+ $17.3135 $259.7025
20+ $15.5224 $310.4480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 920 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess