EN
  • EN
  • DE

STF30150CTB

Part No STF30150CTB
Manufacturer SMC Diode Solutions
Catalog Industrial Equipment
Description STF30150 Series 150 V 30 A Through Hole Schottky Rectifier - ITO-220AB
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 970306-STF30150CTB
Categories Industrial Equipment
Manufacturer SMC Diode Solutions
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian STF30150CTB CAD Model

Description

The STF30150CTB is a Schottky Barrier Rectifier manufactured by SMC Diode Solutions. This rectifier is designed for high-efficiency rectification and fast switching speeds, making it suitable for various power applications. Its compact package and robust design ensure reliable performance in demanding environments.

Applications:

  • Switching power supplies
  • Freewheeling diodes
  • Polarity protection applications
  • DC-DC converters
  • High-frequency inverters

Features:

  • High surge current capability
  • Low forward voltage drop
  • High-temperature soldering guaranteed
  • Available in TO-220AB package
  • RoHS compliant

Benefits:

  • Improved efficiency due to low forward voltage drop
  • Fast switching speed for reduced power loss in high-frequency applications
  • Enhanced reliability in high-temperature environments
  • Simplified circuit design due to the common cathode configuration
  • Extended lifespan in demanding operational conditions

Technical Specifications:

Typical specifications for the STF30150CTB include:

  • Maximum Repetitive Peak Reverse Voltage (VRRM): 150V
  • Maximum Average Forward Rectified Current (IF(AV)): 30A
  • Peak Forward Surge Current (IFSM): 250A
  • Forward Voltage (VF) at 15A: Approximately 0.82V
  • Operating Temperature Range: -55°C to +150°C
  • Package Type: TO-220AB

For comprehensive details, please refer to the official SMC Diode Solutions datasheet for the STF30150CTB.

You May Also Be Interested in

Omron
SCL10(X)
Need more? Email Us
Omron
RPS12A
Need more? Email Us
Omron
SBL13(H)
Need more? Email Us
Omron
SPARE CONTROLLER
Need more? Email Us
Molex, LLC
WATERTITE SKT - SPRING CONTACT
Need more? Email Us
Omron
RPS11A
Need more? Email Us
Omron
SPARE CONTROLLER
Need more? Email Us
Omron
SPARE CONTROLLER
Need more? Email Us
Omron
RPS12E
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess