EN
  • EN
  • DE

VJ1111QUARF2KIT

Part No VJ1111QUARF2KIT
Manufacturer Vishay
Catalog Capacitor Kits
Description CAP KIT CERAMIC 10PF-82PF 225PCS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Kit Type Ceramic
Capacitance Range 10pF ~ 82pF
Mounting Type Surface Mount, MLCC
Voltage - Rated 1500V (1.5kV)
Tolerance ±5%
Applications RF, Microwave, High Frequency
Features High Q, Low Loss
Quantity 225 Pieces (15 Values - 15 Each)
Packages Included 1111 (2828 Metric)
Package Book
Supply and Demand Status Shortage
Win Source Part Number 1516332-VJ1111QUARF2KIT
Ultra Librarian 3D Model Ultra Librarian VJ1111QUARF2KIT CAD Model

Description

N

You May Also Be Interested in

Johanson Technology Inc.
CAP KIT CERAMIC 0.5PF-10PF 280PC
Need more? Email Us
Vishay
CAP KIT CERAMIC 56PF-470PF 210PC
Need more? Email Us
Cornell Dubilier Knowles
CAP KIT ALUM 10UF-2200UF 188PCS
Need more? Email Us
Cornell Dubilier Knowles
CAP KIT MICA 2PF-1500PF 67PCS
Need more? Email Us
Kemet
CAP KIT TANT 4.7-1500UF 100PCS
Need more? Email Us
Johanson Dielectrics Inc.
CAP KIT CER 1PF-10000PF 700PCS
Need more? Email Us
Kemet
CAP KIT CER 10PF-2.2UF 3000PCS
Need more? Email Us
Johanson Technology Inc.
CAP KIT CER 0.2PF-6.8PF 1400PCS
Need more? Email Us
Vishay
CAP KIT CERAMIC 10PF-100PF 240PC
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess