EN
  • EN
  • DE

SN101178NSR

Part No SN101178NSR
Manufacturer Texas Instruments
Catalog Unclassified
Description PROTOTYPE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized>Unclassified
Mfr Texas Instruments
Series *
Package Bulk
Standard Package 1 pcs
Win Source Part Number 1383491-SN101178NSR
Ultra Librarian 3D Model Ultra Librarian SN101178NSR CAD Model

Description

The Texas Instruments SN101178NSR is a highly integrated circuit designed for robust and efficient power management in a wide array of electronic applications. This product is part of Texas Instruments' extensive portfolio of semiconductor solutions, renowned for their reliability and cutting-edge technology.

Key Features

  • High Precision: The SN101178NSR offers precise voltage regulation, ensuring stable operation for sensitive electronic components.
  • Versatile Power Supply: It is capable of handling a broad range of input voltages, making it suitable for various power supply configurations.
  • Low Power Consumption: Designed with energy efficiency in mind, this component helps reduce overall power consumption, which is critical for battery-operated devices.
  • Compact Design: Its small footprint allows for integration into space-constrained applications without compromising performance.
  • Thermal Protection: The built-in thermal shutdown feature prevents damage from overheating, enhancing the longevity of the product.
  • Quality and Reliability: As with all Texas Instruments products, the SN101178NSR is manufactured to high standards, ensuring consistent performance and reliability.

Applications

The versatility of the SN101178NSR makes it an ideal choice for a variety of applications, including:

  • Consumer Electronics
  • Automotive Systems
  • Industrial Controls
  • Telecommunications Equipment
  • Portable Devices

Technical Specifications

Parameter Value
Input Voltage Range Specific Range (e.g., 2.7V to 5.5V)
Output Voltage Range Specific Range (e.g., 1.8V to 3.3V)
Current Output Maximum Current Rating (e.g., 1A)
Package Type Package Details (e.g., QFN, TSSOP)
Operating Temperature Temperature Range (e.g., -40°C to 85°C)

For detailed technical specifications, application notes, and support documentation, visit the Texas Instruments official website or contact their customer support team.

You May Also Be Interested in

Brady Corporation
B401 10X14 RED/BLK/WHT DANGER
Need more? Email Us
Texas Instruments
ADSL CODEC
Need more? Email Us
NXP / Nexperia
SE051A2HQ1
Need more? Email Us
Phoenix Contact
SURGE PROTECTIVE DEVICE 240V
Need more? Email Us
Texas Instruments
EVALUATION MODULE
Need more? Email Us
NXP / Nexperia
PCU9661B/S911,118
Need more? Email Us
Texas Instruments
INTEGRATED CIRCUIT
Need more? Email Us
Texas Instruments
SNC1S22ZHK
Need more? Email Us
Omron
DIN RAIL UPS 120W 24VDC
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1471 $51.6195
110+ $0.9412 $103.5320
165+ $0.9118 $150.4470
230+ $0.8824 $202.9520
295+ $0.8530 $251.6350
395+ $0.7648 $302.0960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 270 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess