EN
  • EN
  • DE

SN74LVT162244ADGVR

Part No SN74LVT162244ADGVR
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFF/DVR TRI-ST 16BIT 48TVSOP / Buffer/Line Driver 16-CH Non-Inverting 3-ST BiCMOS 48-Pin TVSOP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74LVT
Packaging Reel package
Logic Type Buffer, Non-Inverting
Number of Elements 4
Number of Bits per Element 4
Output Type Push-Pull
Current - Output High, Low 12mA, 12mA
Operating Supply Voltage 2.7 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 48-TFSOP (0.173", 4.40mm Width)
Manufacturer Package 48-TVSOP
Win Source Part Number 795144-SN74LVT162244ADGVR
Popularity Medium
Supply and Demand Status Limited
Family Name SN74LVT162244
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian SN74LVT162244ADGVR CAD Model

Description

Overview of SN74LVT162244ADGVR

The SN74LVT162244ADGVR from Texas Instruments is a high-performance, 16-bit buffer and line driver designed to address the requirements of high-speed data transmission systems. This device is part of the LVT family, which is known for its low-voltage operation and tolerance to mixed voltage environments. The SN74LVT162244ADGVR is particularly suitable for driving bus lines or buffering memory address registers due to its high drive and low output impedance.

Key Features

  • Technology: The device is fabricated using TI’s advanced BiCMOS technology, which provides robustness and high-speed operation while maintaining low power dissipation.
  • Logic Level: It operates at a nominal voltage of 3.3V, which allows for lower power consumption and is compatible with 5V systems, ensuring a wide range of applications.
  • Drive Capability: The SN74LVT162244ADGVR can drive up to 15 LSTTL loads, ensuring strong signal transmission over long distances or through capacitive loads.
  • Output Enable: It features four separate output-enable (OE) inputs, which provide greater flexibility in controlling the outputs and enabling the device to be used in a variety of configurations.
  • Package: The device is available in a compact 48-pin TSSOP (thin shrink small outline package) that is ideal for space-constrained applications.
  • Speed: Its fast propagation delay times make it an excellent choice for high-speed data transmission, ensuring minimal signal delay.

Applications

The SN74LVT162244ADGVR is versatile and can be used in a range of applications, including:

  • Bus interfacing in servers and telecommunications.
  • Memory address driving in computers and high-performance workstations.
  • Signal buffering in data communication systems.
  • Backplane driving where multiple cards need to be interfaced.

Reliability and Quality

As with all Texas Instruments products, the SN74LVT162244ADGVR is manufactured to the highest quality standards. It undergoes rigorous testing to ensure it meets the industry requirements for reliability and performance. This ensures that customers can integrate this device into their systems with confidence, knowing it will provide reliable service for the life of the product.

Whether you are designing a new system or upgrading an existing one, the SN74LVT162244ADGVR from Texas Instruments offers a blend of performance, power efficiency, and versatility, making it an excellent choice for your digital logic needs.

You May Also Be Interested in

Pericom
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730
Texas Instruments
DUAL BUFFER GATE
Lowest to $1.4553
Texas Instruments
OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS
Lowest to $0.6429
Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $3.5692
Texas Instruments
Octal-Bus Transceiver, Three-State, Non-Inverting
Lowest to $1.0401
Diodes Incorporated
IC TRANSCEIVER 8BIT N-INV 20QSOP
Need more? Email Us
Pericom
Need more? Email Us
Diodes Incorporated
IC BUFF TRI-ST HIGH SPEED SC70-5
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess