EN
  • EN
  • DE

ADG438FBNZ

Part No ADG438FBNZ
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MULTIPLEXER 8X1 16DIP / Circuit IC Switch 16-PDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr Analog Devices Inc.
Package Bulk
Product Status Obsolete
Mounting Type Through Hole
Package / Case 16-DIP (0.300", 7.62mm)
Supplier Device Package 16-PDIP
Base Product Number ADG438F
Standard Package 25 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 860016-ADG438FBNZ
Ultra Librarian 3D Model Ultra Librarian ADG438FBNZ CAD Model

Description

Description of ADG438FBNZ from Analog Devices Inc.

The ADG438FBNZ is a high-performance analog multiplexer from Analog Devices Inc., a renowned player in the semiconductor industry. This component is part of their extensive range of switch and multiplexer devices, designed to facilitate efficient signal routing in various electronic systems.

This particular model, the ADG438F, is a monolithic CMOS device comprising eight single channels. It allows for the connection of one of eight inputs to a common output as determined by the 3-bit binary address lines A0, A1, and A2. The ADG438FBNZ is known for its low power dissipation, making it an ideal choice for battery-powered and portable devices where energy efficiency is crucial.

The device operates exceptionally well over a wide supply voltage range, from ±5 V to ±15 V, which provides design flexibility and makes it suitable for a broad spectrum of applications. The on-resistance profile is very flat over the full analog input range, ensuring good linearity and low distortion when passing analog signals. Additionally, the on-resistance is also matched between switches to within 2.5 Ω, which is beneficial for applications requiring high precision.

One of the key features of the ADG438FBNZ is its high switching speeds, which allow for rapid signal routing with minimal transition delays. This is particularly important in applications where timing and speed are critical. Furthermore, the device exhibits low charge injection, which minimizes the disturbance to the signal during the switching process, thereby preserving signal integrity.

The ADG438FBNZ is packaged in a 20-lead PDIP (Plastic Dual In-line Package), which is a standard package type that is easy to handle and integrate into circuit boards. This package is also robust, providing good physical protection for the chip, and it is suitable for through-hole mounting, which is preferred in applications where mechanical stress might be an issue.

In summary, the ADG438FBNZ from Analog Devices Inc. is a versatile and reliable multiplexer that offers excellent performance for signal routing applications. Its low power consumption, wide operating voltage range, fast switching, and high precision make it an excellent choice for designers looking to optimize their electronic systems.

You May Also Be Interested in

ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us
Diodes Incorporated
IC SWITCH SP8T 200OHM 16SOIC
Need more? Email Us
Runic Technology
4 Circuit IC Switch 1:1 1Ohm 16-TSSOP
Need more? Email Us
Harris Corporation
IC SWITCH 4PSTX2 300OHM 16CERDIP
Need more? Email Us
Nexperia USA Inc.
2 Circuit IC Switch 4:1 155Ohm 16-TSSOP
Lowest to $0.1572
Maxim Integrated
2 Circuit IC Switch 2:1 50Ohm 16-CDIP
Need more? Email Us
Rochester Electronics
SPST, 2 FUNC, 1 CHANNEL, MBCY10 / Circuit IC Switch
Need more? Email Us
NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.5571
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess