EN
  • EN
  • DE

SN74ALS621A-1DWG4

Part No SN74ALS621A-1DWG4
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TXRX NON-INVERT 5.5V 20SOIC / Transceiver, Non-Inverting 1 Element 8 Bit per Element Open Collector Output 20-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74ALS
Package Tube
Product Status Obsolete
Logic Type Transceiver, Non-Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type Open Collector
Current - Output High, Low -, 24mA
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting SMD (SMT)
Package / Case 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SOIC
Base Product Number SN74ALS6
Standard Package 25
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259842-SN74ALS621A-1DWG4
Ultra Librarian 3D Model Ultra Librarian SN74ALS621A-1DWG4 CAD Model

Description

The SN74ALS621A-1DWG4 is a high-performance, octal bus transceiver from Texas Instruments, featuring bidirectional communication and designed to facilitate the transfer of data between two buses of eight lines each. This integrated circuit is part of the Advanced Low-Power Schottky (ALS) series, which provides a perfect blend of speed, power efficiency, and noise reduction, making it suitable for a wide range of applications in modern digital systems.

Key Features

  • Octal Bidirectional Transceiver: With 8 bidirectional data lines, it allows for efficient data flow between two separate buses.
  • Advanced Low-Power Schottky (ALS) Technology: This technology ensures low power consumption while maintaining high-speed operation, making it ideal for power-sensitive applications.
  • Direction Control: The direction of data flow is controlled by the DIR input, while the output-enable (OE) input can disable the device entirely.
  • Bus-Pin Protection: The SN74ALS621A-1DWG4 features overvoltage protection to safeguard against unexpected conditions on the data bus lines.
  • Wide Operating Temperature Range: The device can operate effectively over a broad temperature range, typically from 0°C to 70°C, ensuring reliability across various environments.

Applications

The versatility of the SN74ALS621A-1DWG4 makes it an excellent choice for a multitude of electronic applications, including:

  • Data communication systems
  • Microprocessor or microcontroller-based systems
  • Networking equipment
  • Peripheral interfaces
  • Data buffering and storage

Technical Specifications

The SN74ALS621A-1DWG4 comes in a 20-pin SOIC package, providing a compact footprint for space-constrained applications. It operates on a single 5V power supply and is characterized for operation from 0°C to 70°C. With its advanced features and robust design, this transceiver is a reliable solution for facilitating communication between digital systems.

You May Also Be Interested in

Pericom
Lowest to $1.4079
Texas Instruments
3.3-V ABT OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Lowest to $0.4971
Diodes Incorporated
IC BUFF/DVR DUAL N-INV 20QSOP
Lowest to $0.6537
Diodes Incorporated
IC BUFF TRI-ST HIGH SPEED SC70-5
Need more? Email Us
Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196
Texas Instruments
SINGLE SCHMITT TRIGGER BUFFER
Lowest to $0.1180
Texas Instruments
Octal-Bus Transceiver, Three-State, Non-Inverting
Lowest to $1.0401
Pericom
Need more? Email Us
Pericom
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess