EN
  • EN
  • DE

SDV1608A180C121NPT

Part No SDV1608A180C121NPT
Manufacturer Sunlord
Catalog Fixed Inductors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sunlord
Category Inductors,Coils,Chokes
Family Fixed Inductors
Win Source Part Number 189054-SDV1608A180C121NPT
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SDV1608A180C121NPT CAD Model

Description

The Sunlord SDV1608A180C121NPT is a multilayer ceramic chip inductor designed for high-frequency applications. It's a small, surface-mountable component suited for RF circuits in various electronic devices.

Applications

  • RF Circuits: Used in radio frequency circuits for impedance matching, filtering, and tuning.
  • Wireless Communication Devices: Found in smartphones, tablets, and other wireless devices for signal processing and noise filtering.
  • Bluetooth Modules: Employed in Bluetooth modules for impedance matching and noise filtering.
  • GPS Receivers: Utilized in GPS receivers for filtering and impedance matching.
  • High-Frequency Oscillators: Used in high-frequency oscillators for tuning and stabilization.

Features

  • High Self-Resonant Frequency: Offers excellent performance at high frequencies.
  • Small Size (1608): Compact form factor for space-constrained applications.
  • Surface Mount Design: Facilitates easy assembly and soldering onto PCBs.
  • Multilayer Construction: Provides stable inductance and high Q factor.
  • RoHS Compliant: Environmentally friendly, adhering to RoHS standards.

Benefits

  • Improved Circuit Performance: Enables efficient signal processing and impedance matching in RF circuits.
  • Reduced Board Space: Small size allows for higher component density on PCBs.
  • Enhanced Reliability: Robust construction ensures stable performance and long lifespan.
  • Simplified Assembly: Surface mount design simplifies the assembly process and reduces manufacturing costs.
  • Environmentally Friendly: RoHS compliance ensures adherence to environmental regulations.

Additional Details

The SDV1608A180C121NPT features an inductance of 18nH with the '1608' indicating the package size (1.6mm x 0.8mm). The ceramic material offers excellent electrical characteristics and temperature stability. This inductor is optimized for automated assembly processes. It is important to refer to the official datasheet for the detailed specifications, including the Q factor and self-resonant frequency, for optimal integration into circuit designs.

You May Also Be Interested in

Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
TDK Corporation
FIXED IND 33UH 1.8A 164MOHM SMD
Lowest to $0.1359
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
TDK Corporation
FIXED IND 110NH 150MA 2.7OHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess