EN
  • EN
  • DE

SN74LVC1G86DRLR

Part No SN74LVC1G86DRLR
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description SINGLE 2-INPUT EXCLUSIVE-OR GATE | IC GATE XOR 1CH 2-INP SOT5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Logic Type XOR (Exclusive OR)
Number of Inputs 2
Supply Voltage (V) 1.65V ~ 5.5V
Current - Quiescent (Maximum) 10μA
Current - Output High, Low 32mA, 32mA
Logic Level - Low 0.7V ~ 0.8V
Logic Level - High 1.7V ~ 2V
Max Propagation Delay at V, Max CL 4ns at 5V, 50pF
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Supplier Device Package SOT-5
Manufacturer Package SOT-553
Family Part Number 74LVC1G86
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1255576-SN74LVC1G86DRLR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74LVC1G86DRLR CAD Model

Description

The SN74LVC1G86DRLR is a high-performance, single 2-input exclusive-OR gate designed by Texas Instruments. This integrated circuit is part of the SN74LVC family, which is known for its low-voltage operation and compatibility with mixed-voltage systems. The SN74LVC1G86DRLR operates at a voltage range of 1.65 to 5.5 V, making it suitable for interfacing with both 3.3V and 5V logic levels.

Encased in a compact SOT-5X3 package, the SN74LVC1G86DRLR is designed for space-constrained applications. Its small footprint allows for efficient use of board space without sacrificing performance. The device features a balanced propagation delay and transition times, ensuring fast and reliable operation even at higher frequencies.

The SN74LVC1G86DRLR is equipped with inputs that are tolerant to 5.5V, which allows direct interfacing with high-voltage logic levels without the need for additional level shifting. This feature simplifies design and reduces component count in mixed-voltage systems. Additionally, the device supports down-translation to VCC, which is beneficial for translating inputs from a higher voltage domain to a lower voltage domain.

Another key feature of the SN74LVC1G86DRLR is its low power consumption. The device has been optimized for low dynamic power consumption, which reduces power draw and heat generation in battery-powered or power-sensitive applications. It also has a very low static power consumption, making it an excellent choice for energy-efficient designs.

For protection, the SN74LVC1G86DRLR incorporates Ioff support, which prevents damaging current backflow through the device when it is powered down. This feature ensures the longevity of the product and the safety of the application it is used in. Additionally, the device is designed with ESD protection circuits to withstand electrostatic discharge events, further ensuring reliability and robustness in harsh environments.

In summary, the SN74LVC1G86DRLR from Texas Instruments is a versatile, low-power, and reliable solution for implementing exclusive-OR logic functions in a wide range of electronic applications. Its compatibility with multiple voltage levels, small package size, and robust protection features make it an ideal choice for designers looking for a high-quality logic gate with excellent performance characteristics.

You May Also Be Interested in

Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.2934
Texas Instruments
IC INVERTER 6CH 1-INP 14SO
Lowest to $0.3784
Texas Instruments
IC GATE NAND 1CH 8-INP 14TSSOP
Lowest to $0.4948
ON Semiconductor
2uA 2V~5.5V 8.6ns@5V,50pF TSSOP-14 Gates and Inverters RoHS
Lowest to $0.5821
Diodes Incorporated
IC BUFFER NON-INVERT 5.5V SOT25 / IC Channel SOT-25
Lowest to $0.1019
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14SO
Need more? Email Us
Nexperia USA Inc.
IC GATE OR 4CH 2-INP 14SO
Lowest to $0.5821
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.8732
Texas Instruments
PROTOTYPE / Inverter IC 6 Channel Open Collector 14-SSOP
Lowest to $0.6161

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.5360 $50.9200
230+ $0.4398 $101.1540
355+ $0.4261 $151.2655
490+ $0.4123 $202.0270
630+ $0.3986 $251.1180
840+ $0.3574 $300.2160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 77,629 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess