EN
  • EN
  • DE

TPS22964CYZPT

Part No TPS22964CYZPT
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC LOAD SWITCH 3A 6DSBGA / Power Switch 1-OUT 3A 0.0338Ohm 6-Pin DSBGA T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Switch Type General
Number of Outputs 1
Output Configuration High Side
Output Type N-Channel
Interface On/Off
Voltage - Load 1 V ~ 5.5 V
Current - Output (Maximum) 3A
Rds On (Typ) 13.3 mOhm
Features Load Discharge, Slew Rate Controlled
Fault Protection Reverse Current
Operating Temperature Range -40°C ~ 85°C (TA)
Package 6-XFBGA, DSBGA
Manufacturer Package 6-DSBGA
Win Source Part Number 797878-TPS22964CYZPT
Popularity Medium
Supply and Demand Status Limited
Family Name TPS22964
Introduction Date July 02, 2013
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TPS22964CYZPT CAD Model

Description

Introducing the TPS22964CYZPT from Texas Instruments

The TPS22964CYZPT is a high-performance, single-channel load switch from Texas Instruments, designed to provide a compact and efficient power management solution for a wide range of applications. This advanced load switch is part of the TPS22964 series, renowned for its reliability and versatility in managing power distribution within electronic systems.

With an input voltage range of 0.9V to 5.5V, the TPS22964CYZPT is suitable for operation in systems powered by common voltage rails, making it an ideal choice for portable and battery-powered devices. The device offers a maximum continuous current of 4A, ensuring that it can handle substantial power loads with ease.

One of the standout features of the TPS22964CYZPT is its ultra-low on-resistance (RON), which typically stands at 28 mΩ at a 5V gate drive. This low RON translates to reduced power loss and improved efficiency, which is critical for extending battery life in portable applications.

The TPS22964CYZPT is equipped with a quick output discharge (QOD) feature, which enables the load to be discharged rapidly when the switch is turned off. This functionality is particularly useful in preventing unwanted power residue in capacitive loads, ensuring a clean and safe power-down sequence.

For enhanced protection, the device incorporates over-current, over-temperature, and reverse-current protection mechanisms. These safeguards help to ensure the longevity and stability of both the load switch and the downstream components it powers.

The compact 1.8mm × 1.4mm, 6-pin wafer chip-scale package (WCSP) of the TPS22964CYZPT allows for space-saving designs, which is crucial in modern miniaturized electronics. Its small footprint does not compromise performance, maintaining a robust power management capability within a diminutive package.

Whether you're designing power distribution networks for smartphones, tablets, wearables, or IoT devices, the TPS22964CYZPT from Texas Instruments offers a high-performance solution that combines efficiency, protection, and space-saving design. Its advanced features and reliable performance make it a go-to component for engineers looking to optimize their power management strategies.

You May Also Be Interested in

Texas Instruments
IC PWR SWTCH N-CH 1:2/1:1 16SOIC
Lowest to $1.8539
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332
Microchip Technology
DUAL SERIAL PCMCIA CONTROLLER
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Renesas Electronics America
IC PWR SWITCH P-CHANNEL 1:1 8DFN
Need more? Email Us
Microchip Technology
PC CARD/CARDBUS POWER CONTRLR
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.6091 $51.7735
205+ $0.4998 $102.4590
310+ $0.4842 $150.1020
430+ $0.4685 $201.4550
555+ $0.4529 $251.3595
740+ $0.4061 $300.5140
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 62,010 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess