The SN74BCT244DBRG4 is a high-quality Octal Buffer/Line Driver designed and manufactured by Texas Instruments. It is part of the 74BCT family and is specifically engineered to provide a reliable interface between two buses or to isolate memory elements from bus lines. This component is essential for applications that require high-speed, bidirectional data flow control, making it an ideal choice for a broad range of digital systems.
Key Features
- Logic Type: Octal Buffer/Line Driver with 3-state outputs
- Operating Voltage Range: 4.5V to 5.5V, compatible with TTL levels
- Drive Capability: Capable of driving heavily loaded bus lines with high-capacitance and low impedance
- Package: 20-pin SSOP (DBRG) package that offers a reduced footprint on PCBs
- Temperature Range: Operates within an industrial temperature range of -40°C to 85°C
- Performance: Fast propagation delays and reduced power consumption
- Logic Family: BCT, which stands for Bipolar Complementary Transistor, indicating a bipolar IC technology
Applications
The versatility of the SN74BCT244DBRG4 allows it to be utilized in various applications, including:
- Bus Interface or Buffer Memory
- Data Transmission Systems
- Input/Output Port Expansion
- Microprocessor or Microcontroller Systems
Quality and Reliability
Texas Instruments is known for its commitment to quality and reliability. The SN74BCT244DBRG4 is no exception, as it is produced with the highest industry standards. It has undergone rigorous testing to ensure it meets the stringent requirements of commercial and industrial applications.
Ordering Information
To purchase the SN74BCT244DBRG4 or obtain more information about pricing and availability, please visit the Texas Instruments website or contact an authorized distributor. Ensure to reference the part number SN74BCT244DBRG4 to expedite your inquiry.