Product Overview: INA2126EA/2K5
The INA2126EA/2K5 is a precision instrumentation amplifier designed and manufactured by Texas Instruments. This high-quality electronic component is engineered to offer excellent accuracy and electrical performance for a wide range of applications, including medical equipment, industrial process controls, and precision data acquisition systems.
Key Features
- Dual Channel: The INA2126EA/2K5 features two independent instrumentation amplifier channels, providing flexibility for simultaneous measurement of multiple signals.
- Low Offset Voltage: This amplifier boasts a low offset voltage, which translates to improved accuracy in signal amplification and reduced error in measurements.
- High Common-Mode Rejection Ratio (CMRR): With an impressive CMRR, the INA2126EA/2K5 minimizes the effects of unwanted signals, ensuring that only the differential input signal is amplified.
- Wide Supply Range: It operates on a wide supply voltage range, accommodating various power requirements and making it suitable for battery-powered and industrial applications.
Applications
The INA2126EA/2K5 is versatile and can be used in a variety of applications that require precise signal conditioning. Some common applications include:
- Test and measurement systems
- Medical instrumentation
- Industrial process controls
- Strain gauges and load cells
- Thermocouple amplifiers
Technical Specifications
With a focus on performance, the INA2126EA/2K5 is designed to meet the rigorous demands of high-precision electronics. Some of its technical specifications include:
- Power Supply Voltage Range: ±2.25V to ±18V
- Operating Temperature Range: -40°C to +85°C
- Package Type: SSOP (Shrink Small Outline Package)
- RoHS Compliant: Yes
The INA2126EA/2K5 from Texas Instruments represents a reliable solution for professionals seeking an amplifier that delivers both precision and durability. Its robust design and comprehensive features make it an ideal choice for your advanced electronic projects and applications.