Product Overview: SN74LVC1G34DCKTG4
The SN74LVC1G34DCKTG4 is a single-buffer gate designed and manufactured by Texas Instruments, one of the leading companies in the semiconductor industry. This high-performance, low-power device belongs to the 74LVC family, which is known for its low-voltage operation and compatibility with mixed-voltage systems. With its ultra-small SC70 package, the SN74LVC1G34DCKTG4 is ideal for space-constrained applications that require a simple, yet effective logic-level shifting or buffering solution.
Key Features
- Logic Type: Buffer, Non-Inverting
- Supply Voltage Range: 1.65V to 5.5V, allowing the device to operate in a variety of logic environments and making it compatible with both 3.3V and 5V systems.
- Output Drive Capability: Capable of driving ±24-mA at 3.3V, making it suitable for driving heavier loads than standard logic gates.
- Propagation Delay Time: Fast propagation delay (tpd) of approximately 3.4 ns at 3.3V, ensuring quick response times for critical applications.
- Operating Temperature: Designed to operate over a broad temperature range from -40°C to 85°C, suitable for industrial applications.
- Package: Supplied in a 6-pin SC70 package, which is one of the smallest package options available, saving precious board space.
- RoHS Compliant: Meets the requirements of the RoHS directive, making it suitable for use in environmentally sensitive applications.
Applications
The SN74LVC1G34DCKTG4 is versatile in its applications, thanks to its simple design and compatibility with various logic levels. Its typical applications include:
- Logic-level translation between different voltage domains.
- Signal buffering to isolate load effects and stabilize signal integrity.
- Driving heavy loads, such as LEDs or other logic gates.
- Use in space-constrained environments such as handheld devices, consumer electronics, and portable medical equipment.
Quality and Reliability
Texas Instruments is known for its commitment to quality, and the SN74LVC1G34DCKTG4 is no exception. It is manufactured under strict quality control measures and is designed to meet high reliability standards, ensuring consistent performance and a long operational lifespan for the products it is used in.
For designers and engineers looking for a reliable, compact, and efficient buffering solution, the SN74LVC1G34DCKTG4 from Texas Instruments is an excellent choice that combines performance with practicality.