EN
  • EN
  • DE

A1301KLHLT-T

Part No A1301KLHLT-T
Manufacturer Allegro MicroSystems, LLC
Catalog Magnetic Sensors - Linear, Compass (ICs)
Description Continuous-Time Ratiometric Linear Hall Effect Sensors | SENSOR HALL EFFECT ANALOG SOT23W
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Allegro MicroSystems, LLC
Packaging Reel
Status Obsolete
Technology Hall Effect
Axis Single
Output Type Analog Voltage
Supply Voltage (V) 4.5V ~ 6V
Maximum Supply Current 11mA
Current - Output (Maximum) 10mA
Bandwidth 20kHz
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package SOT-23W
Supplier Device Package SOT-23W
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1134446-A1301KLHLT-T
Manufacturer Homepage www.allegromicro.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian A1301KLHLT-T CAD Model

Description

The A1301KLHLT-T is an obsolete hall effect sensor designed for analog voltage output, manufactured by Allegro MicroSystems.

  • Sensing Range: -
  • Resolution: -
  • Supply Voltage Range: 4.5V to 6V
  • Maximum Supply Current: 10mA
  • Package: SOT-23W
  • Operating Temperature Range: -40°C to 125°C
  • Application: Sensors and Transducers

You May Also Be Interested in

Micronas GmbH
SENSOR HALL PWM/SENT 8SOIC / Hall Effect Sensor X, Y, Z Axis 8-SOIC-1
Need more? Email Us
Allegro MicroSystems, LLC
LINEAR HALL SENSOR / Hall Effect Sensor Single Axis 3-SIP
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR HALL EFFECT I2C / Hall Effect Sensor X, Y, Z Axis 10-DFN (3x3)
Lowest to $8.7314
Texas Instruments
AUTOMOTIVE, HIGH-PRECISION, LINE
Lowest to $11.6418
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG SOT23W / Hall Effect Sensor Single Axis SOT-23W
Need more? Email Us
Asahi Kasei Microsystems
Need more? Email Us
TDK Corporation
Linear, Compass (ICs) RoHS
Lowest to $1.6008
Honeywell
SENSOR MR WHEAT BRDG 16LPCC / Magnetoresistive Sensor X, Y, Z Axis 16-LPCC (3.5x3)
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR HALL EFFECT SOT23W / Hall Effect Sensor Single Axis SOT-23W
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.1721 $60.2699
45+ $2.6028 $117.1260
69+ $2.5215 $173.9835
95+ $2.4402 $231.8190
123+ $2.3587 $290.1201
164+ $2.1148 $346.8272
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 38 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess