ON Semiconductor NL17SZ32XV5T2G - High-Performance Single 2-Input OR Gate
The ON Semiconductor NL17SZ32XV5T2G is a high-performance, single 2-input OR gate that provides a compact and efficient solution for a wide range of logic functions and circuit designs. This advanced semiconductor device is part of ON Semiconductor's extensive portfolio, known for its reliability and innovation in the electronics industry.
Key Features
- Operating Voltage: The NL17SZ32XV5T2G operates at a voltage range of 1.65V to 5.5V, making it versatile for various applications and compatible with low-voltage systems.
- High-Speed Performance: With a propagation delay time typically less than 4.5ns at 5V, this OR gate ensures swift signal processing, which is crucial for high-speed applications.
- Ultra-Small Footprint: The device is available in a compact SC-88A / SC70-5 package, which is ideal for space-constrained applications.
- Low Power Consumption: It is designed for low power consumption, making it suitable for battery-powered and power-sensitive designs.
- Multiple Logic Functions: The NL17SZ32XV5T2G can be used to implement a variety of logic functions, offering flexibility in circuit design.
Applications
The ON Semiconductor NL17SZ32XV5T2G is suitable for a wide array of applications including, but not limited to:
- Portable Devices
- Computing Devices
- Data Communication Equipment
- Consumer Electronics
- Control Systems
Product Specifications
| Parameter |
Value |
| Package Type |
SC-88A / SC70-5 |
| Operating Temperature |
-55°C to +125°C |
| Mounting Type |
Surface Mount |
| Logic Type |
OR Gate |
| Number of Circuits |
1 |
| Number of Inputs |
2 |
| Propagation Delay Time |
<4.5ns at 5V |
With its superior performance and small size, the ON Semiconductor NL17SZ32XV5T2G is an excellent choice for designers looking to optimize their digital logic circuits with a reliable and efficient OR gate solution.