EN
  • EN
  • DE

ACS706ELC-20A

Part No ACS706ELC-20A
Manufacturer Allegro MicroSystems, LLC
Catalog Hard To Find
Description Fully Integrated, Hall Effect-Based Linear Current Sensor with Voltage Isolation and a Low-Resistance Current Conductor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Allegro MicroSystems, LLC
Win Source Part Number 1135508-ACS706ELC-20A
Manufacturer Homepage www.allegromicro.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Automotive, Sensing & Instrumentation, Industrial, Power Management, Communications & Networking
Ultra Librarian 3D Model Ultra Librarian ACS706ELC-20A CAD Model

Description

The ACS706ELC-20A is a fully integrated, Hall effect-based linear current sensor IC from Allegro MicroSystems. It is designed for AC or DC current sensing applications, offering precise and reliable current measurements in a small form factor.

Applications:

  • Motor control
  • Load detection and management
  • Switched-mode power supplies
  • Overcurrent fault protection
  • Automotive systems

Features:

  • Low-noise analog signal path
  • Small footprint package (SOIC8)
  • 4.5 to 5.5 V single supply operation
  • 120 kHz bandwidth
  • Integrated shield greatly reduces capacitive coupling from current conductor to die due to high dV/dt signals

Benefits:

  • Provides accurate and reliable current measurements.
  • Simplifies system design due to its integrated nature.
  • Reduces board space requirements with its small package.
  • Offers high bandwidth for real-time current monitoring.
  • Enhanced immunity to external magnetic fields.

Additional Details:

The ACS706ELC-20A is factory-trimmed for accuracy. It provides an analog output voltage proportional to the sensed current. The device operates from a single 4.5 V to 5.5 V supply. The current to be sensed flows through an internal conductor, and the Hall effect sensor measures the magnetic field generated by this current. The integrated shield minimizes the effects of external magnetic fields and improves the accuracy of the measurement. The device is calibrated to measure currents up to ±20 A. The output voltage is ratiometric, meaning it scales proportionally with the supply voltage. This current sensor is commonly used in applications requiring accurate and reliable current monitoring, such as motor control, power supplies, and automotive systems. The device offers excellent linearity and temperature stability over its operating range. It includes integrated fault detection features for overcurrent protection. It is available in a RoHS-compliant package, ensuring environmental compliance.

You May Also Be Interested in

Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866
Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess