EN
  • EN
  • DE

DS90CR286MTDX/NOPB

Part No DS90CR286MTDX/NOPB
Manufacturer Texas Instruments
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 56TSSOP / Interface 56-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Texas Instruments
Package Tape & Reel
Product Status Not For New Designs
Voltage - Supply 3V ~ 3.6V
Package / Case 56-TFSOP (0.240", 6.10mm Width)
Supplier Device Package 56-TSSOP
Mounting Type Surface Mount
Base Product Number DS90CR286
Standard Package 1,000 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Win Source Part Number 449996-DS90CR286MTDX/NOPB
Ultra Librarian 3D Model Ultra Librarian DS90CR286MTDX/NOPB CAD Model

Description

The DS90CR286MTDX/NOPB is a state-of-the-art serializer/deserializer component from the renowned manufacturer, Texas Instruments. This high-speed interface chip is designed to efficiently convert parallel data into serial data and vice versa, which is an essential process in many digital communication systems and high-speed data transfer applications.

Key Features

  • High-Performance: With its ability to support high data rates, the DS90CR286MTDX/NOPB is suitable for demanding applications that require rapid data transfer without compromising signal integrity.
  • LVDS (Low Voltage Differential Signaling): The chip utilizes LVDS technology, which enables high-speed data transmission over copper cables by using low-voltage differential signals, resulting in reduced power consumption and minimized electromagnetic interference (EMI).
  • Channel Link: The device operates using the Channel Link interface protocol, which simplifies board layout and reduces the number of data transmission lines, thereby minimizing the complexity and cost of system design.
  • Compatibility: It is compatible with a wide range of industry-standard data protocols and applications, ensuring ease of integration into existing systems.

Applications

The DS90CR286MTDX/NOPB is versatile and can be used in various applications such as:

  • High-resolution video imaging systems
  • Automotive infotainment and driver assistance systems
  • High-speed data acquisition and processing
  • Telecommunications infrastructure
  • Industrial control and automation systems

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the DS90CR286MTDX/NOPB is no exception. It is designed to meet stringent industry standards, ensuring long-term performance and stability in a variety of operating conditions. The 'NOPB' suffix indicates that the product is lead-free and RoHS compliant, reflecting Texas Instruments' dedication to environmental responsibility.

Conclusion

In conclusion, the DS90CR286MTDX/NOPB from Texas Instruments is an excellent choice for designers looking for a reliable and efficient solution for high-speed serial data transfer. With its advanced features and flexible applications, it stands out as a key component in modern digital communication systems.

You May Also Be Interested in

NXP / Nexperia
2-Channel I2C Multiplexer Interface 16-TSSOP
Need more? Email Us
Altera
Specialized RoHS
Lowest to $10.1866
Phoenix Contact
2 Position Terminal Block Gray Plug Connection 6.2mm
Need more? Email Us
Texas Instruments
Specialized RoHS
Lowest to $1.3098
Renesas Electronics America
Switch Interfacing Interface 324-FCBGA (19x19)
Need more? Email Us
NXP / Nexperia
Interface 64-TFBGA (7x7)
Need more? Email Us
Asmedia
QFN-64-EP(9x9) Signal Buffers, Repeaters, Splitters RoHS
Lowest to $13.0971
HARTING
8 Connector Plug, Male Pins Board Edge, Through Hole, Right Angle Natural Coax
Need more? Email Us
NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.1882 $64.7528
8+ $13.2826 $106.2608
12+ $12.8675 $154.4100
17+ $12.4524 $211.6908
21+ $12.0374 $252.7854
28+ $10.7921 $302.1788
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,971 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess