EN
  • EN
  • DE

SN74LV540APWRG4

Part No SN74LV540APWRG4
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1255322-SN74LV540APWRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74LV540APWRG4 CAD Model

Description

The SN74LV540APWRG4 is a high-performance, octal buffer and line driver designed by Texas Instruments to provide feature-rich solutions for a wide range of applications. This integrated circuit is part of the 74LV family and is specifically crafted to address the requirements of low-voltage operation while maintaining compatibility with mixed-voltage systems.

Key Features

  • Logic Type: Octal Buffer/Line Driver with 3-state outputs
  • Voltage Range: Operates from 2 V to 5.5 V, making it suitable for low-voltage applications and compatible with TTL levels
  • Drive Capability: Capable of driving a 64 mA (maximum) current, ensuring strong signal transmission that can drive multiple loads
  • Speed: Provides a typical propagation delay of 4.5 ns, facilitating high-speed operation for enhanced system performance
  • Package: Available in a TSSOP (Thin Shrink Small Outline Package) form factor, designated by the PWR suffix, which is ideal for space-constrained applications

Applications

The SN74LV540APWRG4 is versatile and can be used in various applications, including:

  • Bus interface and bus driver for communication between different voltage domains
  • Memory buffering and data transmission systems
  • Support for live insertion and withdrawal in hot-swappable environments
  • General-purpose logic where buffering with 3-state outputs is required

Quality and Reliability

Texas Instruments ensures that the SN74LV540APWRG4 meets stringent quality and reliability standards. The device is rigorously tested across various parameters to ensure optimal performance in diverse operating conditions. With the backing of Texas Instruments' reputation for quality, customers can trust the SN74LV540APWRG4 for their critical design needs.

Environmental Information

The SN74LV540APWRG4 is RoHS compliant and supports green manufacturing processes, reflecting Texas Instruments' commitment to environmental sustainability. This product is designed with the future in mind, ensuring both technological advancement and ecological responsibility.

You May Also Be Interested in

Texas Instruments
OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS
Lowest to $0.6429
Texas Instruments
DUAL BUFFER GATE
Lowest to $1.4553
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Lowest to $15.5740
Fairchild/ON Semiconductor
IC BUFF/DVR TRI-ST 8BIT 20DIP
Lowest to $0.3361
Texas Instruments
High-Speed CMOS Logic Hex Buffers, Inverting and Non-Inverting
Lowest to $0.4022
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730
Texas Instruments
SINGLE SCHMITT TRIGGER BUFFER
Lowest to $0.1180
Diodes Incorporated
IC TRANSCEIVER 8BIT N-INV 20QSOP
Need more? Email Us
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6423 $51.3840
190+ $0.5271 $100.1490
295+ $0.5106 $150.6270
405+ $0.4941 $200.1105
525+ $0.4777 $250.7925
705+ $0.4282 $301.8810
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,000 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess