EN
  • EN
  • DE

SN74LV123ATPWREP

Part No SN74LV123ATPWREP
Manufacturer Texas Instruments
Catalog Logic - Multivibrators
Description IC MULTIVIBRATOR 10.5NS 16TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Multivibrators
Mfr Texas Instruments
Series 74LV
Package Tape & Reel
Product Status Active
Logic Type Monostable
Independent Circuits 2
Schmitt Trigger Input Yes
Propagation Delay 10.5 ns
Current - Output High, Low 12mA, 12mA
Voltage - Supply 2 V ~ 5.5 V
Temperature Range - Operating -40°C ~ 105°C
Mounting Type Surface Mount
Package / Case 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-TSSOP
Base Product Number SN74LV123
Standard Package 2,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 848630-SN74LV123ATPWREP
Ultra Librarian 3D Model Ultra Librarian SN74LV123ATPWREP CAD Model

Description

SN74LV123ATPWREP: Dual Retriggerable Monostable Multivibrator

The SN74LV123ATPWREP is a high-performance, dual retriggerable monostable multivibrator from Texas Instruments, crafted to deliver precision timing and reliability for a wide range of industrial and military applications. This advanced integrated circuit is part of Texas Instruments' enhanced product (EP) lineup, designed to operate over an extended temperature range and meet the rigorous standards of defense and aerospace projects.

Key Features

  • Voltage Range: The device supports a wide supply voltage range from 2V to 5.5V, making it versatile for various logic level requirements.
  • Output Pulse Width Control: By connecting an external resistor and capacitor, users can adjust the output pulse width, providing precise timing adjustments for critical applications.
  • Retriggerable Function: The multivibrator is retriggerable, ensuring that new trigger inputs can reset the timing cycle, offering flexibility in pulse generation.
  • Low Power Consumption: With its low-power design, the SN74LV123ATPWREP is optimized for power-sensitive applications, ensuring efficient operation without compromising performance.
  • Robust Performance: The device is characterized for operation from -40°C to 125°C, providing reliable functionality under extreme conditions.
  • Schmitt-Trigger Inputs: The inclusion of Schmitt-trigger inputs allows for enhanced noise immunity and clean, jitter-free output pulses.

Applications

The SN74LV123ATPWREP is ideal for a range of applications that require precise timing and high reliability, including:

  • Timing circuits
  • Pulse shaping
  • Missing pulse detection
  • Enforcement of minimum pulse widths
  • Industrial controls
  • Aerospace and defense electronics

Quality and Reliability

As a Texas Instruments enhanced product, the SN74LV123ATPWREP is manufactured to the highest quality standards, with extended product life cycles and baseline control that meets or exceeds the stringent requirements of the aerospace and defense industries. Customers can trust in the robustness and long-term availability of this critical timing component.

You May Also Be Interested in

Analog Devices Inc.
IC MULTIVIBRATOR 11NS TSOT23-6 / Monostable Multivibrator 11 ns TSOT-23-6
Lowest to $7.5734
Analog Devices Inc.
IC MULTIVIBRATOR 11NS 6DFN
Lowest to $10.1866
Analog Devices Inc.
Monostable Multivibrator TimerBlox: Mono Pulse Gen (One Shot)
Need more? Email Us
Texas Instruments
SN54123 RETRIGGERABLE MONOSTABLE / Monostable Multivibrator
Need more? Email Us
National Semiconductor (TI)
IC MULTIVIBRATOR
Need more? Email Us
Analog Devices Inc.
IC MULTIVIBRATOR 11NS TSOT23-6
Lowest to $7.3824
Texas Instruments
CMOS Low-Power Monostable/Astable Multivibrator
Need more? Email Us
NTE
IC MULTIVIBRATOR 100NS 16DIP / Monostable Multivibrator 100 ns 16-DIP
Need more? Email Us
Zarlink
1GHz 16/17, 32/33 Multi-Modulus Divider
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2211 $51.0853
55+ $1.8225 $100.2375
85+ $1.7655 $150.0675
118+ $1.7086 $201.6148
152+ $1.6516 $251.0432
203+ $1.4808 $300.6024
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,030 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess