EN
  • EN
  • DE

SST25WF020A-40I/SN

Part No SST25WF020A-40I/SN
Manufacturer Microchip Technology
Catalog Flash
Description 2 Mbit 1.8V SPI Serial Flash | IC FLASH 2M SPI 40MHZ 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 2Mb (256K x 8)
Memory Interface SPI
Clock Frequency 40MHz
Write Cycle Time - Word, Page 3.5ms
Supply Voltage (V) 1.65V ~ 1.95V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number SST25WF020
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Win Source Part Number 1259769-SST25WF020A-40I/SN
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SST25WF020A-40I/SN CAD Model

Description

Microchip Technology's SST25WF020A-40I/SN Serial Flash Memory

The SST25WF020A-40I/SN is a high-performance, 2-Megabit Flash memory device from Microchip Technology, renowned for its reliability and versatility in a wide range of applications. This serial interface Flash memory is designed to provide flexible storage solutions for systems with limited space, power, and pin count. Its small-form-factor and low-power consumption make it an excellent choice for portable and embedded applications.

Key Features

  • Memory Size: The device offers 2 Mbit of memory storage, sufficient for storing firmware, configurations, or any other type of data that requires non-volatile storage.
  • Serial Interface: Utilizing an SPI (Serial Peripheral Interface), the SST25WF020A-40I/SN enables fast data transfer rates and simple integration into system designs with minimal I/O pin requirements.
  • Performance: The device features a high-speed read frequency of up to 40 MHz, allowing for quick access to stored data, which is crucial for time-sensitive applications.
  • Operating Voltage: It operates within a voltage range of 1.65V to 1.95V, making it suitable for battery-powered and energy-efficient designs.
  • Temperature Range: With an industrial temperature range of -40°C to +85°C, this memory chip is reliable under extreme environmental conditions, ensuring consistent performance.
  • Endurance and Reliability: The SST25WF020A-40I/SN is built for durability, offering a minimum of 100,000 erase/write cycles and a data retention period of over 20 years.
  • Package: It comes in an 8-SOIC (0.209", 5.30mm Width) package, which is compact and suitable for space-constrained applications.

Applications

The versatility of the SST25WF020A-40I/SN allows it to be used in a variety of sectors, including:

  • Consumer Electronics
  • Networking and Telecommunications
  • Industrial Control Systems
  • Medical Devices
  • Automotive Systems
  • Internet of Things (IoT) Devices

With its combination of performance, low power consumption, and robustness, the SST25WF020A-40I/SN from Microchip Technology is an ideal solution for designers looking for a reliable and compact non-volatile memory option.

You May Also Be Interested in

Micron Technology Inc.
Need more? Email Us
Micron Technology Inc.
NAND Flash 3.3V 2Gbit 48-Pin TSOP Tray
Need more? Email Us
Cypress Semiconductor Corp
Tape And Reel / IC 1GIG 3.0V Flash Memory, Industrial Temp Rel Grade #2
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 1GBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 1Gb (64M x 16) Parallel 110 ns 64-FBGA (9x9)
Need more? Email Us
Micron Technology Inc.
NOR Flash Parallel 1.8V 64Mbit 4M x 16bit 60ns 56-Pin VFBGA Tray
Need more? Email Us
Microchip Technology
IC FLASH 4MBIT PARALLEL 32PLCC / FLASH Memory IC 4Mb (512K x 8) Parallel 70 ns 32-PLCC (11.43x13.97)
Lowest to $4.3356
Micron Technology Inc.
Combo Mem 8Mx16 Flash + 4Mx16 SRAM 1.8V 105-Pin SCSP Tray
Need more? Email Us
GigaDevice Semiconductor
IC FLASH 8MBIT SPI/QUAD I/O 8SOP / FLASH - NOR Memory IC 8Mb (1M x 8) SPI - Quad I/O 104 MHz 8-SOP
Lowest to $0.9563
GigaDevice Semiconductor
IC FLSH 128MBIT SPI/QUAD 21WLCSP / FLASH - NOR Memory IC 128Mb (16M x 8) SPI - Quad I/O 120 MHz 21-WLCSP
Lowest to $2.3283

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
160+ $0.3708 $59.3280
380+ $0.3042 $115.5960
590+ $0.2948 $173.9320
810+ $0.2853 $231.0930
1,050+ $0.2757 $289.4850
1,405+ $0.2472 $347.3160
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
MOQ: 160 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess