EN
  • EN
  • DE

F28M36H33B2ZWTT

Part No F28M36H33B2ZWTT
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1.28MB FLASH 289BGA / MCU 32-bit C28x/ARM Cortex M3 RISC 512KB Flash 1.2V/1.8V/3.3V 289-Pin NFBGA Tray
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series C2000 C28x + ARM Cortex M3 Concerto
Packaging Tray
Core Processor C28x/ARM Cortex-M3
Core Size 32-Bit Dual-Core
Speed 100MHz/150MHz
Connectivity CAN, EBI/EMI, I2C, IrDA, McBSP, SCI, SPI, SSI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 142
Program Memory Size 512KB/768KB
Program Memory Type FLASH
RAM Size 232KB
Supply Voltage 1.14 V ~ 3.63 V
Data Converters A/D 24x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TJ)
Package 289-LFBGA
Manufacturer Package 289-NFBGA (16x16)
Win Source Part Number 774336-F28M36H33B2ZWTT
Popularity Medium
Supply and Demand Status Limited
Quantity per package 90
Family Name F28M36H33B2
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian F28M36H33B2ZWTT CAD Model

Description

Introducing the F28M36H33B2ZWTT Microcontroller from Texas Instruments

The F28M36H33B2ZWTT is a state-of-the-art microcontroller unit (MCU) that combines the best of processing power, real-time control, and robust design to meet the demands of industrial applications. Manufactured by Texas Instruments, a leader in semiconductor technology, this MCU is part of the C2000™ family, renowned for its high performance and reliability.

Key Features

  • Dual-Core Architecture: At the heart of the F28M36H33B2ZWTT is a dual-core architecture that includes a C28x core and an ARM Cortex-M3 core. This allows for efficient handling of both control and connectivity tasks, providing a versatile solution for complex embedded systems.
  • Integrated Control Peripherals: The device boasts a rich set of control-oriented peripherals such as PWMs, ADCs, and capture modules that are ideal for motor control, renewable energy, and power conversion applications.
  • Advanced Connectivity: With integrated CAN, USB, and Ethernet interfaces, this MCU ensures seamless communication in networked systems, making it perfectly suited for industrial automation and communication gateways.
  • Robust Security Features: Security is a top priority in industrial applications, and the F28M36H33B2ZWTT comes equipped with features like a memory protection unit (MPU), error correction code (ECC), and a secure boot loader to protect against unauthorized access and ensure data integrity.
  • Enhanced Memory: The device includes up to 256KB of RAM and 1.5MB of flash memory, providing ample space for complex algorithms and software stacks.

Applications

The versatility of the F28M36H33B2ZWTT makes it an excellent choice for a wide range of applications. It is particularly well-suited for:

  • Industrial Drives and Control Systems
  • Renewable Energy Systems like Solar Inverters and Wind Turbines
  • Power Supplies and Converters
  • Automotive Control Units
  • Smart Grid Infrastructure
  • Factory Automation and Robotics

With its robust design and advanced features, the F28M36H33B2ZWTT from Texas Instruments represents a powerful solution for designers looking to push the boundaries of what's possible in industrial and automotive control systems. Its dual-core processing capabilities and integrated peripherals make it a highly capable MCU for demanding applications that require precision, efficiency, and connectivity.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $71.9469 $71.9469
2+ $59.0334 $118.0668
3+ $57.1886 $171.5658
4+ $55.3438 $221.3752
5+ $53.4990 $267.4950
7+ $47.9646 $335.7522
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,900 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess