EN
  • EN
  • DE

LTC6993MPS6-2#TRMPBF

Part No LTC6993MPS6-2#TRMPBF
Manufacturer Analog Devices Inc.
Catalog Logic - Multivibrators
Description IC MULTIVIBRATOR 11NS TSOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 3000001327-LTC6993MPS6-2#TRMPBF
Manufacturer Analog Devices Inc.
Category Integrated Circuits (ICs) Logic Multivibrators
Series LTC®6993
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Base Product Number LTC6993
Voltage - Supply 2.25 V ~ 5.5 V
Operating Temperature -55°C ~ 125°C
Mounting Type Surface Mount
Supplier Device Package TSOT-23-6
Ultra Librarian 3D Model Ultra Librarian LTC6993MPS6-2#TRMPBF CAD Model

Description

Analog Devices Inc. LTC6993MPS6-2#TRMPBF TimerBlox: Timer with Frequency Divider

The LTC6993MPS6-2#TRMPBF is a versatile and compact timing solution from Analog Devices Inc., designed to meet a wide range of timing requirements. This TimerBlox device is a monolithic, one-shot timer that can be configured as a frequency divider with a divide-by range of 1 to 2^21. It is a member of the LTC6993 series, which are silicon oscillators with an easy-to-use analog interface.

Encased in a tiny 6-lead TSOT-23 package, the LTC6993MPS6-2#TRMPBF is perfect for space-constrained applications. This timer is part of a family of products that utilize a fixed-frequency, voltage-controlled silicon oscillator and a series of dividers to create an array of timing configurations, making it an ideal choice for system designers who require a simple and reliable timing solution.

Key Features:

  • Frequency Division: Configurable divide-by value from 1 to 2^21, allowing precise control over output pulse frequencies.
  • Low Power Consumption: With a supply voltage range of 2.25V to 5.5V, it is suitable for battery-powered systems and can operate with minimal power draw.
  • Wide Operating Temperature Range: This device is capable of functioning across a broad temperature range from -40°C to 125°C, ensuring performance in harsh environments.
  • High Accuracy: The LTC6993 provides a highly accurate timing interval, with minimal frequency drift over temperature and voltage variations.
  • Configurability: The timer's period, pulse width, and frequency division are easily adjustable using external resistors or a single-shot time period set by an internal master oscillator and an external resistor.

The LTC6993MPS6-2#TRMPBF is a practical solution for applications that require precise timing intervals, such as industrial control systems, frequency division, pulse generation, and time delay generation. Its small size and ease of use make it an excellent choice for designers looking to incorporate timing functionality without the complexity of programming a microcontroller or the bulk of discrete timing components.

Analog Devices Inc. is known for its high-quality and reliable electronic components, and the LTC6993MPS6-2#TRMPBF is no exception. It is a testament to their commitment to providing innovative and adaptable solutions for a wide array of electronic applications.

You May Also Be Interested in

ON Semiconductor
Monostable Multivibrator
Lowest to $2.3539
Texas Instruments
IC MULTIVIBRATOR 18.5NS 8VSSOP / Monostable Multivibrator 18.5 ns 8-VSSOP
Need more? Email Us
Texas Instruments
High-Speed CMOS Logic Dual Retriggerable Monostable Multivibrators with Resets
Lowest to $0.2710
Analog Devices Inc.
IC MULTIVIBRATOR 11NS 6DFN
Lowest to $8.1493
Nexperia USA Inc.
IC MMV 2-CIR 14-NS 16-SO
Need more? Email Us
Toshiba Semiconductor and Storage
Dual Monostable Multivibrator
Lowest to $3.0330
Toshiba Semiconductor and Storage
DUAL MONOSTABLE MULTIVIBRATOR. RETRIGGERBLE/NON-RETRIGGERBLE
Lowest to $0.1617
Analog Devices Inc.
IC MULTIVIBRATOR 11NS TSOT23-6 / Monostable Multivibrator 11 ns TSOT-23-6
Lowest to $8.1493
Zarlink
1GHz 16/17, 32/33 Multi-Modulus Divider
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.3824 $51.6768
17+ $6.0574 $102.9758
26+ $5.8681 $152.5706
36+ $5.6788 $204.4368
46+ $5.4895 $252.5170
61+ $4.9216 $300.2176
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,653 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess