EN
  • EN
  • DE

OPAMPEVM-SOT23

Part No OPAMPEVM-SOT23
Manufacturer Texas Instruments
Catalog Evaluation Boards - Op Amps
Description UNIV EVAL MOD FOR SOT23 PKG / - pval(183) Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Op Amps
Mfr Texas Instruments
Package Bulk
Channels per IC 1 - Single, 2 - Dual
Amplifier Type General Purpose
Board Type Bare (Unpopulated)
Supplied Contents Board(s)
Utilized IC / Part 8-MSOP, 8-SOIC, 8-TSSOP, SOT-23-5 Package
Base Product Number OPAMPEVM
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1342190-OPAMPEVM-SOT23
Ultra Librarian 3D Model Ultra Librarian OPAMPEVM-SOT23 CAD Model

Description

The OPAMPEVM-SOT23 is an evaluation module designed by Texas Instruments to facilitate the testing and experimentation of their SOT23-packaged operational amplifiers (op-amps). This versatile evaluation module is an essential tool for engineers, hobbyists, and educators who require a reliable platform for prototyping and analyzing the performance of SOT23 op-amps in various applications.

Key Features

  • Universal SOT23 Socket: The evaluation module includes a universal socket that accommodates most single, dual, and quad op-amps in the SOT23 package, making it highly adaptable for a wide range of projects.
  • Configurable Circuit: Users can configure the OPAMPEVM-SOT23 for non-inverting, inverting, differential, transimpedance, and other standard op-amp circuit configurations, offering great flexibility in testing.
  • Easy Access to Signals: The evaluation module provides convenient access points for input and output signals, enabling easy connection to external test and measurement equipment.
  • Power Supply Flexibility: It supports a wide range of power supply voltages, accommodating various op-amp specifications and ensuring compatibility with different power systems.
  • Compact and Durable Design: The OPAMPEVM-SOT23's compact form factor makes it easy to integrate into a lab setup or prototyping area, and its robust construction ensures long-term reliability.

Applications

The OPAMPEVM-SOT23 is ideal for a variety of applications, including but not limited to:

  • Audio Processing: Test and develop audio amplifiers and filters.
  • Sensor Signal Conditioning: Prototype circuits for amplifying and filtering signals from various sensors.
  • Analog Circuit Design: Experiment with different analog circuits for educational purposes or professional development.
  • Data Acquisition Systems: Validate and optimize op-amp circuits used in data acquisition.

Support and Resources

Texas Instruments provides comprehensive support and resources for the OPAMPEVM-SOT23, including detailed documentation, reference designs, and access to TI's community and technical support. Users can leverage these resources to accelerate development time and ensure successful implementation of their op-amp solutions.

You May Also Be Interested in

Analog Devices Inc.
BARE BOARD SOT-23-5 SOT-23-6
Need more? Email Us
Texas Instruments
UNIV EVAL MOD FOR DIP PKG / - pval(183) Evaluation Board
Need more? Email Us
STMicroelectronics
DEMO BOARD FOR SINGLE OP-AMPS / series pval(183) Evaluation Board
Need more? Email Us
Skyworks Solutions Inc.
Need more? Email Us
STMicroelectronics
BOARD DEMO BARE PCB OPAMP 8DFN / series pval(183) Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVAL BOARD FOR ADL5562 / series pval(183) Evaluation Board
Need more? Email Us
Texas Instruments
UNIV EVAL MOD FOR SOT23 PKG / - pval(183) Evaluation Board
Need more? Email Us
STMicroelectronics
BOARD DEMO BARE PCB OPAMP 8MSOP / series pval(183) Evaluation Board
Need more? Email Us
Microchip Technology
BOARD AMPLIFIER EVAL 2 MCP6XXX / - pval(183) Evaluation Board
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess