EN
  • EN
  • DE

SN74LS642NSRG4

Part No SN74LS642NSRG4
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description OCTAL BUS TRANSCEIVRS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1255036-SN74LS642NSRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74LS642NSRG4 CAD Model

Description

Product Overview: SN74LS642NSRG4

The SN74LS642NSRG4 is a high-performance octal bus transceiver designed by Texas Instruments, a leader in semiconductor solutions. This integrated circuit (IC) is part of the 74LS series and is specifically designed to provide bidirectional interface communication between data buses. The ability to drive heavy loads makes this IC suitable for a variety of applications, including data transmission, memory address driving, and input/output (I/O) port systems.

Key Features:

  • Octal Bus Transceiver: The SN74LS642NSRG4 features eight bidirectional data lines that allow for efficient data transfer between two buses.
  • 3-State Outputs: Each data line has a 3-state output that enables the connection of multiple devices on the same bus without interference.
  • Wide Operating Voltage Range: This IC operates over a wide voltage range, accommodating various system requirements.
  • High-Drive Capability: Designed with the capability to drive heavy loads, this transceiver is ideal for driving bus lines in computing and peripheral systems.
  • Low Power Consumption: The SN74LS642NSRG4 is optimized for low power consumption, making it suitable for power-sensitive applications.
  • Durable: Enclosed in a robust package, this IC ensures reliable performance in a range of environmental conditions.

Applications:

With its versatile features, the SN74LS642NSRG4 is used in a variety of electronic systems, including:

  • Data communication systems
  • Memory address driving
  • Microprocessor-based systems
  • Parallel data transmission
  • I/O port systems

Quality and Reliability:

Texas Instruments is known for its commitment to quality and reliability, and the SN74LS642NSRG4 is no exception. This product is designed and tested to meet high industry standards, ensuring long-term performance and stability in your electronic designs.

Ordering and Packaging:

The SN74LS642NSRG4 is available in a surface-mount package and is ready for ordering through Texas Instruments' extensive distribution network. Detailed packaging and ordering information can be found on the Texas Instruments website or through authorized distributors.

You May Also Be Interested in

Pericom
Lowest to $1.4079
Diodes Incorporated
IC BUFF/DVR DUAL N-INV 20QSOP
Lowest to $0.6537
Diodes Incorporated
IC 16-BIT BIDIR TXCVR 48-TSSOP
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730
Texas Instruments
High Speed CMOS Logic Hex Buffer/Line Driver, Three-State Non-Inverting and Inverting
Lowest to $1.8298
Diodes Incorporated
IC TRANSCEIVER 8BIT N-INV 20QSOP
Need more? Email Us
Texas Instruments
DUAL BUFFER GATE
Lowest to $1.4553
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Lowest to $15.5740
Pericom
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess