EN
  • EN
  • DE

DESD1CAN2SOQ

Part No DESD1CAN2SOQ
Manufacturer Diodes Incorporated
Catalog TVS - Diodes
Description CAN BUS ESD PROTECTION DIODE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Win Source Part Number 1167054-DESD1CAN2SOQ
Manufacturer Homepage www.diodes.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DESD1CAN2SOQ CAD Model

Description

DESD1CAN2SOQ: A Robust ESD Protection Solution from Diodes Incorporated

Introducing the DESD1CAN2SOQ, a state-of-the-art ESD (Electrostatic Discharge) protection device designed and manufactured by Diodes Incorporated, a leading global provider of semiconductors. This product is crafted to offer superior protection for electronic components from the potentially damaging effects of ESD, ensuring the longevity and reliability of your electronic devices.

The DESD1CAN2SOQ is specifically engineered to safeguard CAN (Controller Area Network) bus lines, which are critical in automotive and industrial applications where reliable data communication is necessary. It is characterized by its low clamping voltage and low capacitance, making it an excellent choice for protecting sensitive high-speed data lines without compromising signal integrity.

Key Features of DESD1CAN2SOQ

  • Low Capacitance: The device offers a minimal line capacitance, which is essential for maintaining signal integrity, especially in high-speed data applications.
  • High ESD Protection: It can withstand ESD discharges up to ±30kV (air gap discharge) and ±30kV (contact discharge), as per the IEC 61000-4-2 international standard, providing robust protection for electronic equipment.
  • Low Clamping Voltage: The DESD1CAN2SOQ ensures that the voltage seen by the protected device during an ESD event is kept to a minimum, thus preventing damage to the device.
  • SO-8 Package: The device comes in a space-saving SO-8 package, which is suitable for compact PCB layouts and is widely used in various applications.
  • Automotive Compliance: It meets the demanding specifications required for automotive applications, including AEC-Q101 qualification, making it a reliable choice for harsh automotive environments.

The DESD1CAN2SOQ is an ideal ESD protection solution for CAN bus interfaces in automotive infotainment systems, industrial control networks, and any application where reliable communication and ESD protection are paramount. Its compact form factor and powerful protection capabilities make it a versatile component that enhances the durability and performance of your electronic systems.

Choosing the DESD1CAN2SOQ from Diodes Incorporated means selecting a product that delivers high-quality, reliable protection against the unpredictable nature of electrostatic discharge, ensuring your devices operate smoothly and without interruption.

You May Also Be Interested in

Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
Wurth Electronics Inc
TVS DIODE UNIDIR 5V SOT23-6
Lowest to $0.5821
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195
Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.1456
MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456
Microchip Technology
TVS DIODE 12VWM 19.9VC DO214AB
Lowest to $43.6568
Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.5821
Texas Instruments
12V TWO-CHANNEL BIDIRECTIONAL ES
Lowest to $0.2183
Toshiba Semiconductor and Storage
TVS DIODE 12VWM 33VC USM
Lowest to $0.2911

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
755+ $0.0665 $50.2075
1,835+ $0.0546 $100.1910
2,840+ $0.0529 $150.2360
3,910+ $0.0512 $200.1920
5,055+ $0.0495 $250.2225
6,760+ $0.0444 $300.1440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 175,223 pieces
MOQ: 755 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess